EN
  • EN
  • DE

TW6818-LA1-GR

Part No TW6818-LA1-GR
Manufacturer Intersil
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030156-TW6818-LA1-GR
Categories OEM Parts(T-Z)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW6818-LA1-GR CAD Model

Description

The TW6818-LA1-GR is a high-performance, multi-channel video decoder from Intersil (now Renesas). This IC is designed to convert analog video signals into digital format, making it suitable for various video processing and surveillance applications. It supports multiple video inputs and provides advanced features such as adaptive comb filtering, noise reduction, and motion detection, delivering high-quality video output.

Applications

  • Digital Video Recorders (DVRs)
  • Surveillance Systems
  • Video Conferencing Equipment
  • Automotive Camera Systems
  • Industrial Imaging

Features

  • Multi-Channel Video Decoder: Supports multiple analog video inputs.
  • Adaptive Comb Filter: Reduces cross-color and cross-luminance artifacts for improved video quality.
  • Noise Reduction: Minimizes noise in the video signal.
  • Motion Detection: Detects motion in the video scene for surveillance applications.
  • Automatic Gain Control (AGC): Adjusts the gain of the video signal to optimize the image.
  • High-Resolution Output: Supports high-resolution digital video output.

Benefits

  • High-Quality Video: Delivers clear and detailed video images.
  • Improved Surveillance: Motion detection enhances surveillance capabilities.
  • Reduced Noise: Noise reduction improves image clarity.
  • Versatile Applications: Suitable for a wide range of video processing and surveillance applications.
  • Easy Integration: Simplified integration into existing video systems.

Additional Details

The TW6818-LA1-GR typically supports multiple analog video inputs, such as composite video (CVBS), S-Video, and component video. It uses an adaptive comb filter to reduce cross-color and cross-luminance artifacts, resulting in sharper and more accurate color reproduction. The noise reduction feature minimizes noise in the video signal, improving image clarity. The motion detection function detects motion in the video scene, which is useful for surveillance applications. The automatic gain control (AGC) adjusts the gain of the video signal to optimize the image. The TW6818-LA1-GR supports high-resolution digital video output, such as ITU-R BT.656 or BT.1120. It is designed to operate with a supply voltage of typically 3.3V and is available in a QFP (Quad Flat Package).

This video decoder is commonly used in DVRs, surveillance systems, and other video processing equipment. Its advanced features and high performance make it a suitable choice for demanding video applications.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess