EN
  • EN
  • DE

TW8823-LA3-GE

Part No TW8823-LA3-GE
Manufacturer Intersil
Catalog Linear - Video Processing
Description IC LCD CTRLR 216LQFP / LCD Driver Automotive 216-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Tray
Part Status Obsolete(EOL)
Type LCD Controller
Applications LCD TV/Monitor
Mounting SMD
Package 216-LQFP
Manufacturer Package 216-LQFP
Win Source Part Number 798560-TW8823-LA3-GE
Popularity Medium
Supply and Demand Status Limited
Family Name TW8823
Introduction Date December 29, 2009
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TW8823-LA3-GE CAD Model

Description

The TW8823-LA3-GE is a highly integrated LCD video processor from Intersil, designed for automotive display applications. This processor combines a video decoder, scaler, and display controller into a single chip, offering a cost-effective and compact solution for in-car entertainment and information systems.

Applications:

  • Automotive head units
  • Rear seat entertainment systems
  • Dashboard displays
  • Car navigation systems
  • Rear-view camera systems

Features:

  • Analog video inputs (CVBS, S-Video, YPbPr)
  • Integrated video decoder supporting NTSC, PAL, and SECAM standards
  • High-quality scaler for flexible display resolution
  • On-Screen Display (OSD) controller
  • Multiple display output formats (RGB, TTL)
  • Built-in audio processor
  • I2C interface for control and configuration

Benefits:

  • Integrated solution: Combines multiple functions into a single chip, reducing system cost and complexity.
  • High-quality video: Delivers crisp and clear video images for an enhanced viewing experience.
  • Flexible display resolution: Supports a wide range of display resolutions, allowing for compatibility with various LCD panels.
  • Customizable display: On-Screen Display (OSD) controller allows for the creation of custom menus and graphics.
  • Easy system integration: The I2C interface simplifies control and configuration, making it easy to integrate the TW8823-LA3-GE into various systems.
  • Optimized for automotive applications: Designed to meet the demanding requirements of the automotive environment, including temperature and vibration resistance.

Additional Details:

The TW8823-LA3-GE typically operates from a 3.3V power supply. It is packaged in a LQFP (Low Profile Quad Flat Package). It provides control over display parameters through an I2C interface. Refer to the Intersil datasheet for specific electrical characteristics, application circuits, and recommended layout guidelines.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,239 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess