EN
  • EN
  • DE

X1203S8I

Part No X1203S8I
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403660-X1203S8I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X1203S8I CAD Model

Description

The X1203S8I is a Real-Time Clock (RTC) manufactured by Intersil (now Renesas). RTCs are essential components that keep track of time and date, even when the main system power is off. They typically operate using a backup battery to maintain accurate timekeeping.

Applications:

  • Industrial Control Systems: Providing accurate time stamps for data logging and process automation.
  • Point-of-Sale (POS) Terminals: Maintaining transaction time and date information.
  • Data Loggers: Recording time-correlated data in scientific and environmental monitoring applications.
  • Consumer Electronics: Found in devices such as set-top boxes, DVD players, and other devices needing to track time.
  • Networking Equipment: Synchronizing network operations with accurate time.

Features:

  • Real-Time Clock (RTC): Keeps track of seconds, minutes, hours, day, date, month, and year.
  • Low Power Consumption: Designed for long battery life operation.
  • I2C Interface: Communicates with the host system using a standard I2C serial interface.
  • Automatic Power-Fail Detection and Switchover: Automatically switches to battery backup during power outages.
  • Programmable Alarm: Allows setting alarms for specific times and dates.

Benefits:

  • Accurate Timekeeping: Provides precise time and date information for critical applications.
  • Data Integrity: Ensures that data is time-stamped accurately, even during power interruptions.
  • Reduced System Complexity: Simplifies system design by providing a dedicated timekeeping solution.
  • Extended Battery Life: Low power consumption maximizes the duration of battery backup.
  • Easy Integration: I2C interface allows for straightforward communication with microcontrollers and other systems.

The 'S8I' likely refers to a specific package type or temperature range. Intersil datasheets will provide definitive information on these specifications. The X1203S8I typically includes features like a crystal oscillator for accurate timekeeping, a battery input for backup power, and registers to store the time and date information. It is crucial to refer to the official Intersil/Renesas documentation for complete details on electrical characteristics, pin configurations, and programming information.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess