EN
  • EN
  • DE

X1227S8I-TR

Part No X1227S8I-TR
Manufacturer Intersil
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer Intersil
Win Source Part Number 411842-X1227S8I-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X1227S8I-TR CAD Model

Description

The X1227S8I-TR is a Real-Time Clock (RTC) from Intersil (now Renesas). An RTC is a crucial component for applications needing accurate timekeeping, even when the main power is off, by utilizing a battery backup. The X1227 series typically offers a combination of features designed for ease of use and low power consumption.

Applications:

  • Industrial Control Systems: Providing accurate time stamps for logging and controlling processes.
  • Automotive Systems: Keeping track of time and date in vehicle systems.
  • Medical Devices: Maintaining accurate timekeeping for medical equipment and patient monitoring.
  • Consumer Electronics: Used in devices like set-top boxes, DVD players, and other appliances requiring time and date information.
  • Data Logging: Accurately time-stamping data in environmental and scientific logging applications.

Features:

  • Real-Time Clock (RTC): Tracks seconds, minutes, hours, day, date, month, and year with leap year compensation.
  • Integrated Crystal Oscillator: Contains a built-in crystal oscillator for accurate timekeeping.
  • I2C Serial Interface: Communicates with the host system via the I2C serial interface.
  • Low Power Consumption: Optimized for battery-backed operation to extend battery life.
  • Programmable Alarm: Allows setting alarms for specific times and dates to trigger events.

Benefits:

  • Precise Timekeeping: Provides accurate and reliable time and date information.
  • Data Integrity: Ensures that data is accurately time-stamped, even during power outages.
  • Simplified Design: Integrated crystal simplifies board layout and reduces component count.
  • Extended Battery Life: Low power consumption enables long-term operation on a battery backup.
  • Easy Integration: I2C interface facilitates communication with microcontrollers.

The 'S8I' likely denotes a specific package type or temperature range, and the '-TR' indicates that the component is supplied on tape and reel for automated assembly. For detailed specifications, including electrical characteristics, pin configurations, programming details, and package dimensions, consult the official Intersil/Renesas datasheet for the X1227S8I-TR.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess