EN
  • EN
  • DE

X2404P

Part No X2404P
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403705-X2404P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2404P CAD Model

Description

The X2404P is a 512-byte (4Kbit) serial EEPROM manufactured by Intersil (now Renesas). It's a non-volatile memory device accessed via a serial interface, commonly I2C. These EEPROMs are used in various applications to store small amounts of data that need to be retained even when the power is off, such as configuration settings or calibration parameters.

Applications

  • Consumer Electronics: Storage of user preferences in devices like TVs, audio players, and remote controls.
  • Industrial Control Systems: Used to store calibration data, sensor offsets, and configuration parameters in industrial equipment.
  • Automotive Electronics: Storage of vehicle configuration settings, diagnostic codes, and other non-volatile data in automotive systems.
  • Medical Devices: Retention of calibration data and device settings in medical instruments.
  • Networking Equipment: Storing network configuration parameters, security keys, and other settings in routers and switches.

Features

  • 512-Byte EEPROM: Provides 4096 bits (4Kbit) of non-volatile storage.
  • Serial Interface: Communicates via a serial interface, typically I2C.
  • Low-Power Operation: Designed for low-power applications, making it suitable for battery-powered devices.
  • Write Protection: Offers write protection mechanisms to prevent accidental data corruption.
  • High Endurance: Capable of withstanding a high number of write/erase cycles.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that settings are preserved.
  • Easy Integration: Simple serial interface simplifies connection to microcontrollers and other devices.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides a reliable and durable solution for storing critical data.
  • Small Footprint: Compact package size allows for use in space-constrained applications.

The X2404P typically operates at a supply voltage of 5V, although some versions may support 3.3V operation. It is available in various package types, including DIP and SOIC. Key technical specifications include the operating temperature range, the maximum write cycle time, and the data retention period (typically several decades). The I2C interface supports standard and fast modes, allowing for flexible communication speeds. Intersil's X2404P provides a cost-effective and reliable solution for storing small amounts of non-volatile data in a wide array of electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess