EN
  • EN
  • DE

X24C01ST1

Part No X24C01ST1
Manufacturer Intersil
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intersil
Win Source Part Number 411914-X24C01ST1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24C01ST1 CAD Model

Description

The Intersil X24C01ST1 is a 1Kbit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device. Organized as 128 x 8 bits, it uses a 2-wire serial interface (I2C) for communication. It provides non-volatile storage for a variety of applications needing small amounts of persistent data. The 'ST1' likely signifies a specific packaging option and/or temperature grade.

Applications:

  • Consumer Electronics: Used to store user preferences, settings, and configuration data in televisions, set-top boxes, DVD players, and remote controls.
  • Industrial Control: Employed in industrial sensors, meters, and control systems for storing calibration constants, device identification, and configuration parameters.
  • Instrumentation: Integrated into test and measurement equipment for storing calibration data, instrument settings, and serial numbers.
  • Medical Devices: Non-volatile storage for device settings, calibration information, and patient-related data in portable medical devices.
  • Automotive Electronics: Storage of configuration settings, diagnostic codes, and vehicle identification information in automotive control modules.

Features:

  • 1Kbit (128 x 8) EEPROM: Provides 1024 bits of non-volatile storage.
  • 2-Wire Serial Interface (I2C): Simplifies communication with microcontrollers and other devices.
  • Self-Timed Write Cycle: Eliminates the need for external timing circuits during write operations.
  • Low Voltage Operation: Suitable for battery-powered and low-power applications.
  • Schmitt Trigger Inputs: Improves noise immunity on the serial interface.
  • Write Protect Feature: Prevents accidental data corruption during system operation.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data persistence.
  • Easy Integration: The I2C interface simplifies connection to a wide range of microcontrollers and systems.
  • Reduced System Complexity: The self-timed write cycle reduces the need for external timing components.
  • Low Power Consumption: Ideal for battery-powered devices and energy-sensitive applications.
  • Improved Noise Immunity: Schmitt trigger inputs enhance the reliability of serial communication.
  • Data Protection: The write protect feature safeguards against accidental data modification.

Additional Details:

The X24C01ST1 operates within a specified voltage range (typically 2.7V to 5.5V). The I2C interface supports standard and fast mode operation. The device is available in various package options, including SOIC and TSSOP. Data retention is guaranteed for several years, and endurance is typically rated for millions of write cycles per byte. Refer to the device datasheet for specific electrical characteristics, timing diagrams, and application notes. The 'ST1' suffix likely indicates a SOIC (Small Outline Integrated Circuit) package, and the 'T1' usually means tape and reel packaging or a specific temperature grade. Confirm package dimensions and temperature range in the datasheet.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess