EN
  • EN
  • DE

MAX1818EUT25

Part No MAX1818EUT25
Manufacturer Maxim Integrated
Description 500mA Low-Dropout Linear Regulator in SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212445-MAX1818EUT25
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1818EUT25 CAD Model

Description

The MAX1818EUT25 from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 150mA of output current. This compact and efficient regulator is ideal for portable applications due to its small size and low power consumption.

Key Features

  • Output Voltage: The MAX1818EUT25 provides a fixed output voltage of 2.5V, which is ideal for powering sensitive analog and digital circuits that require a stable power supply.
  • Low Dropout Voltage: With a low dropout voltage of only 120mV at 150mA, this LDO regulator maintains its output voltage even when the supply voltage is very close to the output voltage, enhancing battery life in portable devices.
  • High Accuracy: Output voltage accuracy is maintained within ±1.5%, ensuring reliable and consistent performance for critical applications.
  • Power-Saving Mode: The MAX1818EUT25 includes a power-saving shutdown mode, which reduces the quiescent current to less than 1µA, further extending battery life in portable devices.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device against damage from overheating, enhancing its reliability and longevity.
  • Current Limit Protection: The regulator also features current limit protection to prevent damage from overcurrent conditions.
  • Package: It comes in a compact SOT23-6 package, making it suitable for space-constrained applications.

Applications

The MAX1818EUT25 is versatile and can be used in a variety of applications, including:

  • Battery-Powered Devices
  • Handheld Instruments
  • Portable Media Players
  • Mobile Phones
  • Wireless Modules and IoT Devices

Conclusion

With its combination of low dropout voltage, high output accuracy, and power-saving features, the MAX1818EUT25 from Maxim Integrated is a robust solution for designers looking to optimize the power management in their portable and space-constrained applications. The added protections ensure long-term reliability, making this LDO regulator a preferred choice for maintaining stable operation across various electronic devices.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2774 $63.8700
115+ $1.0487 $120.6005
175+ $1.0164 $177.8700
240+ $0.9829 $235.8960
305+ $0.9506 $289.9330
410+ $0.8524 $349.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess