EN
  • EN
  • DE

X25040P

Part No X25040P
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403779-X25040P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25040P CAD Model

Description

The X25040P is a 4Kb serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil (now Renesas). It is functionally very similar to the X25040 but may have variations in packaging or temperature range. This EEPROM provides non-volatile storage, retaining data even when power is removed. It is organized as 512 bytes of 8 bits each.

Applications:

  • Consumer Electronics: Storing configuration data, user preferences, and system settings in devices like TVs, DVD players, and audio equipment.
  • Industrial Control: Used in industrial automation and control systems for storing calibration data, program parameters, and sensor readings.
  • Automotive Electronics: Utilized for storing configuration data in automotive applications, such as radio presets, seat settings, and other vehicle parameters.
  • Medical Devices: Employed in medical equipment for storing device settings, calibration data, and patient-specific information.
  • Telecommunications: Used in telecom equipment for storing configuration parameters, network settings, and other system data.
  • Computer Peripherals: Storing firmware and configuration data in peripherals like printers, scanners, and modems.

Features:

  • 4Kb Serial EEPROM: Offers 4096 bits of non-volatile storage.
  • SPI Interface: Uses a Serial Peripheral Interface (SPI) for communication with microcontrollers and other digital systems.
  • Self-Timed Write Cycle: Simplifies write operations with internal timing control.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Write Protect Feature: Protects against accidental data overwrites.
  • High Endurance: Withstands a high number of write/erase cycles, ensuring long-term reliability.
  • Small Package Options: Available in various package types, such as DIP, SOIC, and TSSOP.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed.
  • Easy Integration: Simple serial interface allows for easy integration with microcontrollers.
  • Reliable Operation: Provides reliable data storage in a wide range of environmental conditions.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Data Protection: Prevents accidental data corruption.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory requirements.

Additional Details:

Refer to the Intersil (now Renesas) datasheet for the X25040P for detailed specifications including operating voltage range, timing characteristics, pin configurations, and package dimensions. The datasheet also provides information on the SPI communication protocol and the various commands supported by the device. The X25040 family is known for its ease of use and reliable performance in embedded systems requiring small amounts of non-volatile memory.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess