EN
  • EN
  • DE

X25080SI-2.7T2

Part No X25080SI-2.7T2
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403793-X25080SI-2.7T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25080SI-2.7T2 CAD Model

Description

The X25080SI-2.7T2 is an 8Kbit SPI Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. This device is designed for applications requiring non-volatile data storage with a simple and efficient SPI (Serial Peripheral Interface) for easy integration with microcontrollers and other digital systems. The "-2.7" designation indicates that this EEPROM is optimized for operation at 2.7V, making it suitable for low-power and battery-powered applications.

Applications

  • Low-Power Consumer Electronics: Suitable for use in devices like remote controls, portable audio players, and wearable devices for storing user preferences and device settings, benefiting from the low voltage operation.
  • Industrial Sensors and Data Loggers: Employed in industrial sensors and data loggers for storing calibration data, sensor readings, and configuration parameters in low-power environments.
  • Medical Devices: Integrated into medical devices like glucose meters, heart rate monitors, and portable diagnostic equipment for storing patient data and device settings, leveraging the low voltage requirements.
  • Smart Cards and Security Devices: Utilized in smart cards and security tokens for storing access codes, authentication keys, and security settings, especially in applications prioritizing low power consumption.
  • Embedded Systems: Applied in various embedded systems requiring non-volatile memory for storing boot code, configuration settings, and system parameters in low-power applications.

Features

  • 8Kbit (1024 x 8) EEPROM: Provides a non-volatile storage capacity of 8192 bits, organized as 1024 bytes, offering more storage compared to smaller EEPROMs.
  • SPI Serial Interface: Uses a standard SPI interface for simple and direct communication with microcontrollers and other digital systems.
  • Low Voltage Operation (2.7V): Optimized for operation at 2.7V, making it ideal for low-power and battery-powered applications.
  • Self-Timed Write Cycle: Features a self-timed write cycle that simplifies the write process and reduces system overhead.
  • Write Protect Function: Includes hardware and software write protection features to prevent accidental data corruption.
  • High Reliability: Offers high endurance and data retention characteristics, ensuring reliable long-term storage.
  • Low Power Consumption: Designed for low power consumption, maximizing battery life in portable devices.
  • Industrial Temperature Range: Typically operates within an extended temperature range (-40°C to +85°C), making it suitable for harsh environments.

Benefits

  • Non-Volatile Storage: Retains stored data even when power is removed, ensuring data persistence for critical applications.
  • Low Power Consumption: Reduces power consumption, making it ideal for battery-powered and energy-efficient applications.
  • Simple Integration: The SPI interface allows for easy integration with a wide range of microcontrollers and digital devices.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile data storage needs.
  • Robust Performance: High endurance and data retention characteristics ensure reliable performance over the device's lifetime.
  • Data Protection: Write protection features prevent unintended data modifications, enhancing data integrity.
  • Larger Storage Capacity: 8Kbit capacity allows for storing more data compared to smaller EEPROMs, suitable for applications requiring more memory space.

Additional Details

The X25080SI-2.7T2 EEPROM utilizes a CMOS process for low power consumption and high reliability. It supports various operating modes, including byte write, page write, and read operations, all controlled via the SPI interface. The device also includes a status register that provides information about the device's write status. The T2 suffix likely indicates specific tape and reel packaging for automated assembly. Its low voltage operation and 8Kbit capacity make it a strong choice for portable and low-power applications needing reliable non-volatile memory.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess