EN
  • EN
  • DE

X2804AP-25

Part No X2804AP-25
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403852-X2804AP-25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2804AP-25 CAD Model

Description

The Intersil X2804AP-25 is a 4K (512 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for reliable non-volatile data storage. This memory chip is ideal for applications where data retention is crucial even during power loss and infrequent data updates are needed. The '-25' likely refers to an access time of 250ns.

Applications

  • Embedded Systems: Storing firmware, configuration parameters, and calibration data in embedded systems.
  • Industrial Control Systems: Used in PLCs and other industrial equipment to store operating parameters and program code.
  • Instrumentation and Measurement Devices: Storing calibration curves and other critical data that needs to be retained over extended periods.
  • Automotive Electronics: Suitable for storing configuration data in automotive ECUs and other control modules.
  • Telecommunications Equipment: Used to store configuration settings in routers, switches, and other network devices.

Features

  • 4K (512 x 8) EEPROM: Provides 4096 bits of non-volatile memory organized as 512 bytes of 8 bits each.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Offers a relatively fast access time (likely 250ns), enabling quick data retrieval.
  • Electrically Erasable and Programmable: Allows data to be easily erased and reprogrammed electrically.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • High Endurance: Capable of withstanding a significant number of write/erase cycles.
  • TTL Compatible: Interfaces directly with TTL logic circuits.

Benefits

  • Reliable Data Storage: Ensures reliable storage and retrieval of data, even in harsh environments.
  • Flexibility: Enables easy data updates and modifications without requiring physical replacement of the memory chip.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements.
  • Simplified System Design: Simplifies system design by providing a single-chip solution for non-volatile memory.
  • Reduced Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Easy Integration: Can be easily integrated into a wide range of electronic systems.

Additional Details

The X2804AP-25 typically operates from a single 5V power supply and utilizes standard JEDEC pinouts. The chip's endurance rating is an important specification that indicates the number of write/erase cycles the device can reliably handle. The access time is a critical parameter that affects the overall performance of the memory system. This EEPROM is suitable for applications requiring moderate memory capacity, reliable data retention, and fast access times.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess