EN
  • EN
  • DE

X28C010F-15

Part No X28C010F-15
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403870-X28C010F-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C010F-15 CAD Model

Description

The Intersil X28C010F-15 is a 1 Megabit (128K x 8) Electrically Erasable PROM (EEPROM). The '-15' indicates an access time of 150ns. The 'F' suffix likely indicates a specific package type and/or temperature range specification.

Applications

  • Embedded systems requiring large non-volatile storage with relatively fast access times.
  • Data logging applications with high data throughput requirements.
  • Industrial control systems for storing complex calibration data and program parameters.
  • Network equipment for storing boot code and configuration settings.
  • Graphics processing units (GPUs) for storing firmware and lookup tables.

Features

  • 1 Megabit Storage: Organized as 128K x 8 bits.
  • Electrically Erasable: Allows for in-system programming and reprogramming.
  • Non-Volatile: Retains data even when power is removed.
  • 150ns Access Time: Provides relatively fast data retrieval.
  • TTL Compatibility: Interfaces easily with standard TTL logic.
  • Single 5V Supply: Operates with a single 5V power supply.
  • Automatic Page Write: Simplifies write operations.
  • Data Polling: Allows for monitoring the completion of write cycles.

Benefits

  • Large Storage Capacity: Accommodates larger programs and datasets.
  • Fast Data Access: Enables quick data retrieval for real-time applications.
  • In-System Programmability: Simplifies firmware updates and configuration changes.
  • Reliable Data Storage: Ensures data retention in the absence of power.
  • Easy Integration: TTL compatibility simplifies system integration.
  • Simplified Write Operations: Automatic page write simplifies the programming process.

Additional Details

The X28C010F-15 is likely available in a variety of package types. It is essential to consult the official Intersil datasheet for precise specifications, including the operating temperature range, write/erase cycle endurance, package dimensions, and the exact meaning of the 'F' suffix. The datasheet will provide crucial information for ensuring compatibility and reliable operation in the intended application.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess