EN
  • EN
  • DE

X28C64J

Part No X28C64J
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403881-X28C64J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C64J CAD Model

Description

The X28C64J is a 64K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. This non-volatile memory device is designed for applications requiring in-system programmability and reliable data storage. It can be electrically erased and reprogrammed, offering flexibility for firmware updates and data logging.

Applications

  • Embedded systems requiring non-volatile storage for configuration data.
  • Industrial control systems for storing program code and calibration parameters.
  • Telecommunications equipment for storing network settings and firmware.
  • Data logging applications in instrumentation and monitoring devices.
  • Medical devices for storing calibration data and patient information.
  • Automotive electronics for storing engine control parameters.
  • Smart cards for storing personal data and application code.
  • Consumer electronics for storing user preferences and settings.

Features

  • Capacity: 64 Kbit (8K x 8) memory organization.
  • Non-Volatile: Retains data without power.
  • Electrically Erasable and Programmable: Allows for in-system updates and modifications.
  • CMOS Technology: Low power consumption.
  • Page Mode Write: Simplifies write operations and improves write performance.
  • Data Protection: Prevents accidental data corruption.
  • High Endurance: Capable of withstanding a large number of erase/write cycles.
  • JEDEC Standard Pinout: Facilitates easy integration into existing systems.
  • TTL Compatible: Interfaces directly with TTL logic levels.

Benefits

  • Flexibility: In-system programmability reduces maintenance costs and downtime.
  • Reliability: Non-volatile storage ensures data integrity even in power loss situations.
  • Low Power: Suitable for battery-powered and energy-efficient applications.
  • Ease of Use: Simplified write operations and standard pinout simplify system design.
  • Data Security: Data protection features enhance data reliability.
  • Long Lifespan: High endurance ensures reliable operation over time.

Additional Details

The X28C64J operates from a single 5V power supply. It is commonly available in a 28-pin DIP (Dual In-Line Package). Access times vary depending on the specific variant but are typically fast enough for most embedded applications. The device includes features such as data polling and toggle bit to indicate the completion of write operations. This EEPROM is a versatile and reliable solution for a wide range of applications needing non-volatile memory and in-system programmability.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess