EN
  • EN
  • DE

X9313WZD

Part No X9313WZD
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Intersil
Win Source Part Number 412227-X9313WZD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9313WZD CAD Model

Description

The Intersil X9313WZD is a digitally controlled potentiometer (XDCP) IC, designed for precise and repeatable resistance adjustments via a digital interface. It's part of Intersil's XDCP family, known for its reliability and integration ease in various electronic systems, and features non-volatile memory to retain wiper position settings even after power is removed.

Applications:

  • Power Supply Trimming: Used for precise adjustment of output voltages in power supplies.
  • Gain Control: Implemented in amplifier circuits for digitally controlled gain.
  • Filter Tuning: Used for adjusting cutoff frequencies in active filter designs.
  • Sensor Calibration: Employed for calibrating various types of sensors for accuracy.
  • Automotive Systems: Utilized in automotive control systems where precise adjustments are needed.

Features:

  • Digital Interface: Controlled through a digital interface, commonly SPI or I2C.
  • Non-Volatile Memory: Retains the wiper position, even when power is removed.
  • Multiple Wiper Positions: Offers a specified number of wiper positions for precise resistance adjustments.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Wide Operating Voltage Range: Operates within a specified voltage range (refer to datasheet for details).
  • Compact Package: Available in a small surface-mount package.

Benefits:

  • Precise Resistance Adjustment: Provides accurate and repeatable resistance settings.
  • Simplified Calibration: Simplifies the calibration process in various electronic circuits.
  • Reduced Component Count: Replaces mechanical potentiometers, saving board space.
  • Improved Reliability: Solid-state design ensures higher reliability.
  • Remote Control: Allows for remote control and adjustment of resistance settings.
  • Automated Calibration: Supports automated calibration and adjustment processes.

Additional Details:

The X9313WZD typically utilizes a serial interface (SPI or I2C) for digital control. The wiper position is stored in non-volatile memory, eliminating the need for recalibration after power cycling. The specific resistance value and the number of taps available are detailed in the product datasheet. This device is commonly used in applications requiring precise, repeatable, and digitally-controlled resistance adjustment. Refer to the datasheet for specific operating conditions, electrical characteristics, and package dimensions. The X9313WZD offers a reliable and efficient solution for digitally controlled resistance in many electronic systems.

You May Also Be Interested in

Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess