EN
  • EN
  • DE

LR2512-R40FW

Part No LR2512-R40FW
Manufacturer IRC - a TT electronics Company.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IRC - a TT electronics Company.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843427-LR2512-R40FW
Ultra Librarian 3D Model Ultra Librarian LR2512-R40FW CAD Model

Description

The LR2512-R40FW is a precision resistor manufactured by IRC - a TT electronics Company. This is a wirewound resistor designed for high power applications and requiring precise resistance values. It is known for its stability and reliability under demanding operating conditions.

Applications

  • Power Supplies: Used in voltage dividers and current sensing circuits.
  • Motor Control: Employed in braking resistors and current limiting circuits.
  • High-Frequency Circuits: Suitable for high-frequency applications where precision and stability are essential.
  • Instrumentation: Used in measurement and control systems.
  • Industrial Equipment: Incorporated into various industrial automation and control systems.

Features

  • High Power Rating: Capable of dissipating significant power.
  • Low Temperature Coefficient: Offers excellent stability over a wide temperature range.
  • Wirewound Construction: Provides high precision and low inductance.
  • Flameproof Coating: Enhances safety and reliability.
  • RoHS Compliant: Complies with environmental regulations.
  • Precise Resistance Value: Offers a resistance of 0.4 Ohms with tight tolerance.

Benefits

  • Stable Performance: Maintains consistent performance under varying loads and temperatures.
  • Reliable Operation: Ensures long-term reliability in demanding environments.
  • Enhanced Safety: The flameproof coating provides added safety in case of overload.
  • Accurate Measurements: Enables precise measurements and control in sensitive applications.
  • Easy Integration: Simple to integrate into existing circuits and systems.

Additional Details

The resistor is a wirewound type, which provides a combination of precision and power handling capability. The specific resistance value is 0.4 Ohms. The resistor is designed with a flameproof coating for enhanced safety. It also adheres to RoHS compliance, minimizing the environmental impact. The LR2512 series is known for its robust construction and suitability for demanding environments.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5937 $59.3700
240+ $0.4874 $116.9760
370+ $0.4724 $174.7880
510+ $0.4574 $233.2740
655+ $0.4424 $289.7720
875+ $0.3962 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,640 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess