EN
  • EN
  • DE
  • IT

OAR1R050FLF

Part No OAR1R050FLF
Manufacturer IRC - a TT electronics Company.
Catalog Through Hole Resistors
Description RES METAL 0.05 OHM 1W 1% RADIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Resistance 50 mOhms
Tolerance ±1%
Power (Watts) 1W
Composition Metal Element
Features Current Sense, Flame Proof, Pulse Withstanding, Safety
Temperature Coefficient ±20ppm/°C
Operating Temperature -40°C ~ 125°C
Package / Case Radial
Size / Dimension 0.450" L x 0.065" W (11.43mm x 1.65mm)
Height - Seated (Max) 0.320" (8.12mm)
Number of Terminations 2
Ultra Librarian 3D Model Ultra Librarian OAR1R050FLF CAD Model

Description

NULL

You May Also Be Interested in

Vishay
Res Metal Strip 0.05 Ohm 1% 5W Molded AXL Thru-Hole Bulk
Lowest to $2.5291
Stackpole Electronics Inc.
RES 24.9K OHM 1% 1/4W AXIAL / 24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Need more? Email Us
Vishay
RES 0.025 OHM 1% 3W AXIAL WW
Lowest to $2.5740
Yageo
RES 100 OHM 5% 1W AXIAL / 100 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Need more? Email Us
Yageo
RES 3.3 OHM 5% 2W AXIAL / 3.3 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Need more? Email Us
Vishay
RES 0.1 OHM 10W 1% RADIAL / 100 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Need more? Email Us
Yageo
RES 750K OHM 1% 1/2W AXIAL / 750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Film
Need more? Email Us
Vishay
RES 150K OHM 1W 5% AXIAL / 150 kOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Need more? Email Us
Vishay
RES 1 OHM 8W 0.1% TO220-4 / 1 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess