EN
  • EN
  • DE

SMR-R015-1.0

Part No SMR-R015-1.0
Manufacturer Isabellen
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isabellen
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838252-SMR-R015-1.0
Ultra Librarian 3D Model Ultra Librarian SMR-R015-1.0 CAD Model

Description

The SMR-R015-1.0 is a precision shunt resistor manufactured by Isabellenhütte Heusler GmbH & Co. KG, a well-regarded manufacturer of high-quality resistive components. This shunt resistor is designed for accurate current sensing across a wide array of applications. It features exceptionally low resistance, high precision, and excellent long-term stability, making it suitable for demanding measurement and control systems.

Applications:

  • Power Supplies: Used for precise current monitoring and control within power supplies, contributing to stable and efficient operation.
  • Motor Drives: Integrated into motor drive systems to facilitate accurate measurement of motor current, enabling precise torque control.
  • Battery Management Systems (BMS): Utilized in BMS to monitor battery charging and discharging currents, optimizing battery performance and safety.
  • Inverters: Applied in inverters for current sensing and control to achieve efficient and reliable power conversion.
  • Welding Equipment: Employed in welding machines to provide accurate current feedback, enhancing control precision.
  • High Precision Measurement Instruments: Integrated into precision instruments to ensure highly accurate current measurements.

Features:

  • Low Resistance Value: The R015 designation indicates a very low resistance value, typically around 15 milliohms (0.015 Ohms).
  • High Precision: Offers exceptional accuracy in current measurement owing to its precisely defined resistance.
  • Excellent Long-Term Stability: Maintains its resistance value consistently over prolonged periods and under diverse operating conditions.
  • Low Temperature Coefficient: Exhibits minimal variation in resistance value despite temperature fluctuations.
  • Four-Terminal Connection: Employs a four-terminal (Kelvin) connection to effectively eliminate errors caused by lead resistance.
  • High Pulse Load Capability: Designed to withstand high current pulses without significant performance degradation.

Benefits:

  • Accurate Current Measurement: Delivers highly accurate current measurements, crucial for precise system control and monitoring.
  • Improved System Performance: Enables optimized system performance and efficiency through precise current sensing.
  • Enhanced Stability: Guarantees consistent and reliable measurements over extended operational periods thanks to its long-term stability.
  • Reduced Measurement Errors: Minimizes measurement errors by utilizing a four-terminal connection, thereby eliminating lead resistance effects.
  • Robust Design: Ensures dependable operation in demanding applications due to its ability to withstand high pulse loads.

Additional Details:

The SMR-R015-1.0 shunt resistor is typically constructed from a high-quality metal alloy, chosen for its exceptional resistance stability and minimal temperature coefficient. The four-terminal connection is vital for accurate measurements, as it removes the impact of lead resistance. Current is applied through the two outer terminals, while the voltage drop across the resistor is measured via the two inner terminals. The “1.0” suffix may refer to the tolerance or a particular revision. This resistor is typically mounted on a PCB using surface mount technology (SMT). Isabellenhütte shunt resistors are well-regarded for their durability and reliability, establishing the SMR-R015-1.0 as a reliable solution for precision current sensing across various industrial and scientific fields. Proper soldering techniques are important to ensure a good electrical and thermal connection to the PCB.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess