EN
  • EN
  • DE

2SA1286

Part No 2SA1286
Manufacturer ISAHAYA
Catalog Hard To Find
Description SMALL TYPE MOTOR, PLUNGER DRIVE APPLICATION SILICON PNP EPITAXIAL TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISAHAYA
Win Source Part Number 1124402-2SA1286
Manufacturer Homepage www.idc-com.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1286 CAD Model

Description

The 2SA1286 is a PNP silicon epitaxial transistor manufactured by ISAHAYA. This transistor is designed for use in audio frequency and general-purpose amplifier applications. It is known for its relatively high collector current and voltage ratings, making it suitable for moderate power amplification.

Applications:

  • Audio amplifiers (preamplifiers and power amplifiers)
  • General-purpose switching circuits
  • Driver stages in audio equipment
  • DC-DC converters
  • Linear regulators

Features:

  • PNP Silicon Epitaxial Transistor
  • High Collector Current (IC = -3A)
  • High Collector-Emitter Voltage (VCEO = -120V)
  • Low Saturation Voltage
  • Excellent hFE Linearity

Benefits:

  • Provides reliable amplification in audio circuits.
  • Offers efficient switching performance.
  • Suitable for a wide range of general-purpose applications due to its robust specifications.
  • Simplifies circuit design with its predictable characteristics.
  • Enables cost-effective solutions for amplification and switching needs.

Additional Details:

The 2SA1286 typically comes in a TO-220 package, which facilitates easy mounting and heat dissipation. It is important to consult the datasheet for specific operating conditions and thermal considerations to ensure reliable performance. Key parameters include current gain (hFE), collector-emitter saturation voltage (VCE(sat)), and junction temperature. The transistor's performance characteristics are optimized for operation within specified voltage and current ranges. Proper biasing is essential to achieve the desired amplification or switching behavior.

You May Also Be Interested in

Xilinx Inc.
Lowest to $3.2617
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Samsung
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Micrel
Lowest to $9.8522
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
NXP / Nexperia
Lowest to $3.2617
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess