EN
  • EN
  • DE

RT1P241M-X

Part No RT1P241M-X
Manufacturer ISAHAYA
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISAHAYA
Win Source Part Number 299836-RT1P241M-X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1P241M-X CAD Model

Description

The RT1P241M-X is a P-channel MOSFET manufactured by ISAHAYA Electronics. It is designed for power management and switching applications, offering efficient and reliable performance in a compact form factor.

Applications

  • Power management circuits in portable devices
  • Load switching
  • DC-DC converters
  • Battery charging circuits
  • LED lighting control

Features

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • High-speed switching
  • Small surface mount package
  • Halogen-free

Benefits

  • Improved Efficiency: Low on-resistance minimizes power loss during conduction, resulting in higher efficiency in power management applications.
  • Fast Switching: Low gate charge enables fast switching speeds, making it suitable for high-frequency applications.
  • Compact Design: Small surface mount package allows for compact and space-saving designs.
  • Reliable Performance: Robust design ensures stable and reliable performance in demanding applications.
  • Environmentally Friendly: Halogen-free construction contributes to environmental sustainability.

Technical Specifications (Typical)

While specific values can vary based on the exact production lot and operating conditions, the RT1P241M-X typically features:

  • Drain-Source Voltage (VDS): -20V to -30V (depending on specific variant)
  • Gate-Source Voltage (VGS): ±12V to ±20V
  • Continuous Drain Current (ID): -1A to -3A (depending on specific variant)
  • On-Resistance (RDS(on)): 0.1 Ohm to 0.3 Ohm (at VGS = -4.5V, ID = -1A)
  • Gate Charge (Qg): 2nC to 5nC
  • Power Dissipation (PD): 0.5W to 1W

Additional Details: This MOSFET is often used in conjunction with other components to create efficient power management solutions. Its low gate charge contributes to faster switching speeds and reduced power losses during switching transitions. The RT1P241M-X is designed for applications where minimizing size and maximizing efficiency are critical considerations. Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess