EN
  • EN
  • DE

H11D1SMT&R

Part No H11D1SMT&R
Manufacturer Isocom Components 2004 LTD
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isocom Components 2004 LTD
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824501-H11D1SMT&R
Package Tape & Reel (TR)
Product Status Active
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 20% @ 10mA
Turn On / Turn Off Time (Typ) 5µs, 5µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 300V
Current - Output / Channel 100mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 60mA
Vce Saturation (Max) 400mV
Grade -
Operating Temperature -55°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Ultra Librarian 3D Model Ultra Librarian H11D1SMT&R CAD Model

Description

The H11D1SMT&R is a high-speed Darlington optocoupler manufactured by Isocom Components 2004 LTD. This device consists of an infrared emitting diode (IRED) optically coupled to a high gain photodarlington transistor. It's designed for applications requiring electrical isolation between input and output circuits, along with high current transfer ratios and fast switching speeds.

Applications:

  • Digital Logic Isolation: Used to isolate digital logic circuits from noisy or high-voltage environments.
  • Microprocessor Input/Output Isolation: Provides isolation for microprocessor I/O lines in industrial control and instrumentation.
  • Power Supply Isolation: Isolates control circuits in power supplies for safety and noise reduction.
  • Solid-State Relays (SSRs): Used as a driver for solid-state relays.
  • Industrial Control Systems: Employed in PLCs and other industrial control equipment for signal isolation.

Features:

  • High Current Transfer Ratio (CTR): Offers a high CTR, allowing for efficient signal transfer with minimal input current.
  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Fast Switching Speed: Enables fast switching speeds for high-frequency applications.
  • Surface Mount Package (SMT): Available in a surface mount package for automated assembly.
  • Tape and Reel Packaging (&R): Supplied in tape and reel packaging for automated pick and place.

Benefits:

  • Electrical Isolation: Provides electrical isolation to protect sensitive circuits from high voltages and noise.
  • Efficient Signal Transfer: Ensures efficient signal transfer with minimal power consumption.
  • Fast Response Time: Enables fast response times for high-speed applications.
  • Automated Assembly: Simplifies assembly with surface mount packaging and tape and reel delivery.
  • Improved System Reliability: Enhances system reliability by isolating sensitive circuits from external disturbances.

Additional Details:

The H11D1SMT&R typically operates with a forward current of around 10mA. The collector-emitter voltage and current ratings should be carefully considered for each application. The datasheet provides detailed specifications on isolation voltage, current transfer ratio, and switching speeds. Proper design considerations are necessary to ensure optimal performance and reliability.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess