EN
  • EN
  • DE

IS2701-1BL

Part No IS2701-1BL
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description 4 Pin Transistor Output Mini Flat Smd Optocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065738-IS2701-1BL
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS2701-1BL CAD Model

Description

The IS2701-1BL is a single-channel optocoupler manufactured by Isocom Components 2004 LTD. This device is designed for electrical isolation between input and output circuits, protecting sensitive components from high voltage transients and noise. It provides a reliable and compact solution for various isolation applications. The device consists of an infrared emitting diode (IRED) and a phototransistor, optically coupled to each other. When current flows through the IRED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit.

Applications:

  • Industrial Control Systems: Used for isolating control signals in motor drives, programmable logic controllers (PLCs), and other industrial automation equipment.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies, ensuring safety and preventing ground loops.
  • Data Communication: Isolates data lines in communication interfaces like RS-232, RS-485, and CAN bus to protect against voltage surges and noise.
  • Medical Equipment: Used in medical devices to provide patient safety by isolating sensitive circuits from potentially dangerous voltages.
  • Instrumentation: Isolates measurement and control signals in instruments, preventing interference and ensuring accurate readings.

Features:

  • High Isolation Voltage: Offers a high isolation voltage (typically 5 kVrms) between the input and output.
  • Compact Package: Available in a small outline package (SOP) for space-saving design.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer between the input and output.
  • Low Input Current: Requires a low input current to activate the IRED, reducing power consumption.
  • High Switching Speed: Enables fast signal transmission with minimal delay.

Benefits:

  • Enhanced Safety: Protects circuits and personnel from high voltage hazards.
  • Noise Immunity: Isolates circuits from noise and interference, improving signal integrity.
  • Ground Loop Prevention: Eliminates ground loops between different circuits, reducing noise and improving system performance.
  • Improved Reliability: Increases the reliability of systems by preventing damage from voltage surges and transients.
  • Simplified Design: Simplifies circuit design by providing a convenient and reliable isolation solution.

Technical Specifications: The IS2701-1BL typically features a collector-emitter voltage of 80V, a forward current of 60mA, and an operating temperature range of -55°C to +100°C. The CTR varies based on the specific configuration, but is generally in the range of 50-600%. It is available in various surface mount packages.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess