EN
  • EN
  • DE

SFH617A-3XSMT&R

Part No SFH617A-3XSMT&R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts ( S )
Description Opto Coupler General Purpose 4 Pin DIP Photo Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092463-SFH617A-3XSMT&R
Categories OEM Parts( S )
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFH617A-3XSMT&R CAD Model

Description

The SFH617A-3XSMT&R is a single-channel optocoupler manufactured by Isocom Components 2004 LTD, designed for surface mount technology (SMT) applications. It provides galvanic isolation between input and output circuits, protecting sensitive components from high voltage and electrical noise. This optocoupler is commonly used in various applications that require electrical isolation for safety and performance reasons.

Applications:

  • Power Supplies: Provides feedback isolation and control in switching power supplies.
  • Industrial Control Systems: Isolates control signals from high-voltage industrial equipment.
  • Motor Control: Used for isolating control signals in motor control circuits.
  • Data Communication: Isolates data lines between different voltage domains.
  • Medical Equipment: Ensures patient safety by isolating sensitive medical circuits.

Features:

  • High Isolation Voltage: Offers a high isolation voltage, typically around 5 kVrms, between the input and output.
  • Surface Mount Package: Designed for surface mount assembly, reducing board space and enabling automated assembly.
  • High Current Transfer Ratio (CTR): Provides a high current transfer ratio, ensuring efficient signal transfer.
  • Compact Size: The small footprint of the SMT package allows for use in compact applications.
  • Tape and Reel Packaging: Supplied in tape and reel packaging for automated pick-and-place assembly.

Benefits:

  • Enhanced Safety: Provides a high level of electrical isolation, protecting equipment and personnel.
  • Noise Immunity: Isolates sensitive circuits from electrical noise and interference.
  • Compact Design: Enables compact and efficient board layouts due to its small size.
  • Automated Assembly: Tape and reel packaging supports automated assembly processes, reducing manufacturing costs.
  • Improved System Reliability: Galvanic isolation prevents ground loops and voltage surges, improving overall system reliability.

Additional Details:

The SFH617A-3XSMT&R features specific current transfer ratio (CTR) ranges, which are categorized by the “3” in the part number, indicating a higher CTR compared to other variants. It has defined input forward voltage and output collector-emitter voltage specifications. The SMT package is designed for reflow soldering processes. This device is crucial in applications where safety isolation is required to meet industry standards. Proper thermal management is required to ensure the device operates within its specified limits. The tape and reel packaging is compatible with standard pick-and-place equipment for high-volume manufacturing.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess