EN
  • EN
  • DE

SFH617A-4XSMT/R

Part No SFH617A-4XSMT/R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092464-SFH617A-4XSMT/R
Categories OEM Parts( S )
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFH617A-4XSMT/R CAD Model

Description

The SFH617A-4XSMT/R is a single-channel optocoupler manufactured by Isocom Components 2004 LTD. It is designed for surface-mount technology (SMT) applications and provides galvanic isolation between the input and output circuits. This isolation protects sensitive electronics from high voltages and electrical noise. The optocoupler is commonly used in applications requiring electrical isolation for safety and performance.

Applications:

  • Power Supplies: Used in power supplies for feedback isolation and control.
  • Industrial Control Systems: Employed in industrial control systems to isolate control signals from high-voltage equipment.
  • Motor Control: Utilized in motor control circuits to isolate the control signals from the motor drive circuitry.
  • Data Communication: Integrated into data communication interfaces to provide isolation between different systems.
  • Medical Equipment: Used in medical devices to provide patient safety by isolating the control and monitoring circuitry.

Features:

  • High Isolation Voltage: Provides high voltage isolation between the input and output, typically 5 kVrms.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, allowing for compact and efficient board layouts.
  • High Current Transfer Ratio (CTR): Offers a high current transfer ratio, enabling efficient signal transmission.
  • Compact Package: Small footprint allows for use in space-constrained applications.
  • Tape and Reel Packaging: Supplied in tape and reel packaging for automated assembly.

Benefits:

  • Enhanced Safety: Provides a high level of electrical isolation, enhancing safety for both equipment and personnel.
  • Reduced Noise: Isolates sensitive circuitry from noise and interference, improving signal integrity.
  • Compact Design: Small size allows for use in compact and high-density applications.
  • Automated Assembly: Tape and reel packaging enables automated assembly, reducing manufacturing costs.
  • Improved Reliability: Galvanic isolation enhances the overall reliability of the system by preventing ground loops and voltage surges.

Additional Details:

The SFH617A-4XSMT/R has specific current transfer ratio (CTR) characteristics indicated by the “4” in its part number, signifying a higher CTR range compared to other variants. It features specified input forward voltage and output collector-emitter voltage ratings. The SMT package is compatible with reflow soldering processes. This device is crucial for meeting safety standards in applications where high voltage isolation is required. The tape and reel packaging facilitates automated pick-and-place assembly for high-volume manufacturing. Proper thermal considerations should be taken to ensure optimal device performance and longevity.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3395 $50.9250
360+ $0.2786 $100.2960
560+ $0.2699 $151.1440
770+ $0.2612 $201.1240
995+ $0.2525 $251.2375
1,330+ $0.2264 $301.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess