EN
  • EN
  • DE

TLP621XSMT&R

Part No TLP621XSMT&R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description DC Output Transistor IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541408000
Win Source Part Number 1100032-TLP621XSMT&R
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP621XSMT&R CAD Model

Description

The TLP621XSMT&R is a high-performance, single-channel, surface-mount optocoupler manufactured by Isocom Components 2004 LTD. This device includes a gallium arsenide infrared emitting diode optically coupled to a silicon NPN phototransistor. It is designed for surface-mount applications requiring a high level of electrical isolation and reliable signal transfer. The 'X' in the part number typically denotes a specific CTR (Current Transfer Ratio) range or improved performance characteristics compared to the standard TLP621SMT&R.

Applications

  • Switch-Mode Power Supplies (SMPS): Feedback isolation in regulated power supplies.
  • Industrial Automation Equipment: Isolation of control signals in PLCs and motor drives.
  • Medical Equipment: Providing patient isolation in medical devices.
  • Data Communication Systems: Isolation in data transmission interfaces.
  • Motor Control Circuits: Galvanic isolation for motor drives.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly.
  • High Isolation Voltage: Offers superior electrical isolation.
  • High Current Transfer Ratio (CTR): Efficient signal transfer between input and output.
  • Operating Temperature Range: Designed for robust operation in industrial environments.
  • Low Input Current: Minimizes power consumption.

Benefits

  • Simplified Manufacturing: SMT design streamlines assembly processes.
  • Enhanced System Reliability: Robust electrical isolation prevents damage from voltage spikes and ground loops.
  • Improved Noise Immunity: Reduces susceptibility to external interference.
  • Reduced Power Consumption: Low input current minimizes power dissipation, improving energy efficiency.
  • Compact Design: Surface mount package enables high-density board layouts.

Additional Details

The TLP621XSMT&R features a high isolation voltage, typically around 5000 Vrms. It is supplied in tape and reel packaging, compatible with automated pick-and-place equipment. The specific current transfer ratio (CTR) range is a key distinguishing factor. The operating temperature range generally spans from -55°C to +110°C, making it suitable for harsh industrial environments. It is designed to meet industry safety standards. The TLP621XSMT&R finds application wherever safety and noise immunity are critical design considerations.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess