EN
  • EN
  • DE

IS25LQ016B-JBLA2-TR

Part No IS25LQ016B-JBLA2-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218670-IS25LQ016B-JBLA2-TR
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS25LQ016B-JBLA2-TR CAD Model

Description

The IS25LQ016B-JBLA2-TR is a 16 Megabit Serial Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It's a non-volatile memory solution, meaning it retains stored data even when power is removed. This serial flash memory utilizes a standard Serial Peripheral Interface (SPI) for communication, making it easy to integrate into a wide range of embedded systems. It's particularly well-suited for storing firmware, configuration data, and other critical information that needs to be persistent.

Applications

  • Embedded Systems: Storage of firmware, boot code, and configuration parameters in microcontrollers.
  • Industrial Control Systems: Holding program code and calibration data in PLCs and other industrial automation devices.
  • Consumer Electronics: Storage of user settings, application code, and multimedia data in devices like set-top boxes and digital cameras.
  • Networking Equipment: Storing router firmware, switch configurations, and network protocols.
  • IoT Devices: Providing persistent storage for sensor data, device settings, and firmware updates in Internet of Things applications.

Features

  • 16 Megabit (2MB) Capacity: Provides ample storage for a variety of embedded applications.
  • Standard SPI Interface: Simplifies integration with microcontrollers and other host devices.
  • Single Voltage Supply: Operates on a single power supply, reducing system complexity.
  • Sector Erase: Allows for efficient erasing of memory sectors, minimizing erase times.
  • Low Power Consumption: Conserves energy, making it suitable for battery-powered devices.

Benefits

  • Cost-Effective Storage Solution: Offers a balance of performance and affordability for embedded applications.
  • Easy Integration: The SPI interface simplifies hardware and software development.
  • Reliable Data Storage: Non-volatile memory ensures data is retained even during power loss.
  • Efficient Memory Management: Sector erase capability allows for efficient updates and data management.
  • Extended Battery Life: Low power consumption extends the operating time of portable devices.

Additional Details

The IS25LQ016B-JBLA2-TR typically operates on a 2.7V to 3.6V power supply. It supports SPI modes 0 and 3. The device has a typical operating temperature range of -40°C to +85°C. The package type is generally SOIC-8, but confirmation should be made via the datasheet. It's crucial to consult the datasheet for detailed electrical characteristics, timing specifications, and package dimensions. The "TR" suffix usually indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Hitachi, Ltd
Contact for details
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess