EN
  • EN
  • DE

AD8007ARZ-R7

Part No AD8007ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 8SOIC / Current Feedback Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1000V/µs
-3db Bandwidth 650 MHz
Current - Input Bias 4 µA
Voltage - Input Offset 500 µV
Current - Supply 9mA
Current - Output / Channel 130 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8007
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD8007ARZ-R7-ND,AD8007ARZ-R7CT,AD8007ARZ-R7DKR,AD8007ARZ-R7TR
Standard Package 1,000
Win Source Part Number 994173-AD8007ARZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8007ARZ-R7 CAD Model

Description

Product Overview: AD8007ARZ-R7

Manufacturer: Analog Devices Inc.

The AD8007ARZ-R7 is a high-performance, low-power operational amplifier from Analog Devices Inc. This component stands out in the market for its exceptional speed-to-power ratio, making it an ideal choice for a wide range of applications, including medical instruments, communication systems, and active filters.

Key Features

  • High Speed: With a slew rate of 600 V/µs and a bandwidth of 600 MHz, the AD8007ARZ-R7 provides rapid signal processing capabilities, which is crucial for high-speed data acquisition and fast control loops.
  • Low Distortion: The device offers low harmonic distortion, which ensures signal integrity and high-quality output, particularly in audio and instrumentation applications.
  • Low Noise: With its low noise performance, it minimizes the introduction of unwanted signals, preserving the original signal's fidelity.
  • Single Supply Operation: It operates on a single supply voltage ranging from 3 V to 12 V, providing flexibility in various circuit designs.
  • Dual Supply Operation: The device can also operate on dual supplies of ±1.5 V to ±6 V, accommodating systems that require balanced power rails.
  • Output Swing: The AD8007ARZ-R7 features rail-to-rail output swing, which maximizes the dynamic range in both single and dual supply operations.

Applications

The versatility of the AD8007ARZ-R7 allows it to be used in a multitude of applications, including but not limited to:

  • Professional audio equipment
  • Video and RF amplification
  • Test and measurement systems
  • ADC/DAC buffer
  • Signal conditioning

Product Packaging

The AD8007ARZ-R7 comes in a compact SOIC-8 package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). This packaging ensures easy integration into various electronic systems while providing robust performance.

Conclusion

In conclusion, the AD8007ARZ-R7 from Analog Devices Inc. is a superior choice for designers looking for an op-amp with high speed, low distortion, and low noise performance. Its flexible power supply options and compact form factor make it an excellent component for advanced electronic designs requiring precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8652 $52.7868
21+ $4.8125 $101.0625
33+ $4.6621 $153.8493
45+ $4.5117 $203.0265
58+ $4.3613 $252.9554
77+ $3.9101 $301.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,671 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess