EN
  • EN
  • DE

IS43R16320A-6

Part No IS43R16320A-6
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog DDR
Description DDR-333 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944286-IS43R16320A-6
Series *
Ultra Librarian 3D Model Ultra Librarian IS43R16320A-6 CAD Model

Description

The IS43R16320A-6 is a 512Mbit SDRAM component manufactured by ISSI (Integrated Silicon Solution Inc.). This synchronous dynamic random-access memory is designed for high-performance applications requiring substantial memory capacity and fast data access.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices commonly use this SDRAM for packet buffering and routing table storage.
  • Industrial Control Systems: Used in industrial controllers and automation equipment for data logging and real-time processing.
  • Embedded Systems: Integrated into embedded applications requiring significant memory capacity, such as single-board computers and digital signal processors.
  • Printers and Scanners: Utilized in printers and scanners for image buffering and processing.
  • Consumer Electronics: Employed in devices such as set-top boxes and digital media players.

Features:

  • Capacity: 512Mbit (16M x 32)
  • Data Rate: SDR (Single Data Rate)
  • Clock Frequency: Operates at a clock frequency of up to 166 MHz.
  • Interface: Standard SDR SDRAM interface
  • Power Supply: Operates at a voltage of 3.3V
  • Package: Typically available in a TSOP (Thin Small Outline Package).

Benefits:

  • Large Capacity: Provides a significant amount of memory for data storage and processing.
  • Fast Access Times: Enables quick retrieval of data, improving system performance.
  • Reliable Performance: ISSI is known for producing reliable and high-quality memory chips.
  • Easy Integration: Standard interface allows for easy integration into existing systems.

Additional Details:

The IS43R16320A-6 supports various SDRAM features such as auto-refresh and power-down modes. Its 16M x 32 organization provides a wide data bus for efficient data transfer. The device is compliant with JEDEC standards for SDRAM. The TSOP package allows for easy mounting on printed circuit boards. It is designed for reliable operation across a wide temperature range. Its key features include high capacity, fast access times, and reliable performance. Its widespread use in various applications highlights its versatility and reliability. The part's single data rate makes it suitable for legacy systems or applications where DDR or other advanced memory technologies are not required.

You May Also Be Interested in

GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess