EN
  • EN
  • DE

IS61C6416-12TI

Part No IS61C6416-12TI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1211152-IS61C6416-12TI
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS61C6416-12TI CAD Model

Description

The IS61C6416-12TI is a high-speed, low-power 64K x 16 Static Random Access Memory (SRAM) manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for applications requiring fast access times and low power consumption, making it suitable for a variety of memory-intensive applications.

Applications

  • Cache Memory: Used as cache memory in microprocessors and embedded systems.
  • Networking Equipment: Employed in routers, switches, and other networking devices for fast data buffering.
  • Industrial Control Systems: Suitable for use in industrial control systems requiring high-speed data access.
  • Medical Devices: Used in medical devices where reliability and low power consumption are critical.
  • Test and Measurement Equipment: Employed in test and measurement equipment for fast data acquisition and storage.

Features

  • High-Speed Access Time: Features a very fast access time of 12ns.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • 64K x 16 Organization: Organized as 64K words of 16 bits each.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply.
  • TTL Compatible Inputs/Outputs: Inputs and outputs are compatible with TTL logic levels.
  • Available in Various Packages: Available in various packages to suit different application needs.

Benefits

  • Fast Data Access: Enables fast data access for high-performance applications.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Easy Integration: TTL-compatible inputs and outputs simplify integration into existing systems.
  • Reliable Performance: Provides reliable performance in demanding applications.
  • Versatile Applications: Suitable for a wide range of memory-intensive applications.

Technical Specifications

The IS61C6416-12TI typically operates with a 3.3V power supply. It features a fast chip enable access time and low standby current. The device is available in various packages, including TSOP and SOP. The specific electrical characteristics and timing parameters can be found in the manufacturer's datasheet.

You May Also Be Interested in

TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Holtek
Need more? Email Us
Rochester Electronics
Need more? Email Us
Fastrax
Lowest to $32.6415
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Fuji Electric
Lowest to $8.1612
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess