EN
  • EN
  • DE

IS61WV1288EEBLL-10TLI-TR

Part No IS61WV1288EEBLL-10TLI-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Memory
Description IC SRAM 1MBIT PARALLEL 32TSOP II
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ns
Access Time 10 ns
Voltage - Supply 2.4V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-SOIC (0.400", 10.16mm Width)
Supplier Device Package 32-TSOP II;5;9;7;10;8;3;4;2;1;1662;1528;1265;600061;1450;122;766;4932;734;1603;505;175;974;313;1282;600002;708;5369;736;602258;428;406;3247;714;722;602238;2174;819;600039;3052;2832;1219;600434;602267;600007;5758;602330;1970;2364;600026;600086;342;600021;602259;1725;448;1982;544;5107;600010;706;709;712;865;3217;5297;5625;1853;600011;711;5110;726;1092;150;557;2331;600066;14;730;5446;1727;600046;954;568;488;10;602260;149;675;600013;1140;1833;1695;20;1695;2156;846;1510;585;600057;728;723;725;425;1855;1984;600074;502239;2120;1274;1568;602241;497;1052;296;601860;602261;716;718;720;256;732;373;818;0;111249;63722;86145;106540;106488;106951;106977;106564;106569;106565;111448;109030;462;111261;111196;36999;126334;37000;106557;22932;105442;48056;130482;131029;130483;126968;131028;131027;130487;123276;130486;123277;123278;123279;131022;122728;130485;122727;130484;112705;112695;112697;93231;93230;50911;50912;64503;1484;76868;58;52069;133192;49494;102716;70633;58563;64471;96172;96173;109174;107285;109175;106426;106436;106493;84460;122726;75475;74893;49880;90352;90353;57425;56101;37002;37003;50913;37001;107013;23021;42281;110419;112827;89613;116369;116370;116371;116372;116373;116374;116375;116376;116377;116378;116379;116380;116381;116382;116383;116384;116385;116386;116387;116388;116389;116390;116391;116392;116393;116394;116395;116396;116397;116398;116399;116400;37004;37005;37006;50914;76862;77231;122881;122879;77219;20271;129955;129954;129952;97810;129953;129956;21519;88641;70367;128120;37007;127365;129921;106495;106431;106418;106483;131385;133002;52658;63021;292;106561;37008;38104;80067;94746;129835;39255;39256;106486;30927;81841;30928;30929;30930;30934;30937;30935;30936;81842;37476;44839;81843;111564;75338;111565;81844;37477;81845;81846;37489;113102;92147;95532;95533;68276;113103;113104;113105;113106;113107;113108;113109;113110;113111;113112;113610;113113;113114;113611;113115;113116;31034;86679;109386;106497;111563;24380;37009;86676;76833;76832;76831;76830;76804;1056;97799;97800;97801;97803;97804;110417;110418;122885;104503;104504;122887;122886;104505;117378;30969;30941;30942;30943;30944;30945;27338;86678;122877;122876;66142;37010;37011;37012;66090;50915;87068;87070;105443;105444;86677;62;61;3;2;243;804;250;4;1;17;6;0;2;4;7;1;1;750491;750490;380462;698132;420134;325699;327457;340573;343202;343244;344629;347758;347832;349252;381377;385202;478090;390622;392475;407300;443813;1;325699;327454;340573;340574;340575;673582;343202;343231;344630;344631;347758;347759;347761;347762;479371;347763;347765;748133;730011;347766;515558;347768;629730;347769;730595;515557;347770;347771;508070;716265;347772;347773;457054;347829;347831;347832;347833;349254;772469;513931;699912;451769;377656;381378;385200;385202;478090;390624;392475;395962;397244;397245;399928;400795;400796;400797;400798;400799;400800;730012;400801;400803;400804;400805;454079;400806;400807;429754;447925;797580;400808;400809;401800;401801;721844;407300;407301;478107;407302;478295;407303;509718;407304;509859;407305;407307;407308;451770;460366;460367;460368;460369;460370;767711;793638;793641;793643;792788;493460;407309;407311;407312;407313;407314;407315;407316;407317;407318;407319;407320;407321;407322;451771;451772;509858;673583;704280;733648;720442;720445;720443;720444;722068;720426;720359;720328;720329;720380;720405;720419;720409;720345;720349;720362;720384;720388;720440;720422;720332;720341;720365;720373;720430;720436;120546;720324;720327;168307;720361;202164;720427;720392;720420;720410;720412;720340;720346;
Ultra Librarian 3D Model Ultra Librarian IS61WV1288EEBLL-10TLI-TR CAD Model

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess