EN
  • EN
  • DE

IS66WV51216DBLL-55TLI-TR

Part No IS66WV51216DBLL-55TLI-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog PSRAM
Description IC PSRAM 8MBIT 55NS 44TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Reel - TR
Memory Type Volatile
Memory Format PSRAM
Technology PSRAM (Pseudo SRAM)
Memory Size 8Mb (512K x 16)
Access Time 55ns
Supply Voltage - Operating 2.5 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP II
Win Source Part Number 109848-IS66WV51216DBLL-55TLI-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS66WV51216DBLL-55TLI-TR CAD Model

Description

The ISSI IS66WV51216DBLL-55TLI-TR is an 8Mb (512K x 16) PSRAM that operates @ an access time of 55ns.

  • Memory Size: 8Mb (512K x 16)
  • Access Time: 55ns
  • Memory Type: Volatile
  • Technology: Pseudo SRAM
  • Package: 44-TSOP II
  • Supply Voltage: 2.5V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Mounting Style: SMD
  • Packaging: Reel - TR
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT 70NS 48BGA / PSRAM Async Single Port 64M-bit 4M x 16 70ns 48-Pin FBGA T/R
Lowest to $5.3345
Cypress Semiconductor Corp
IC PSRAM 8MBIT 70NS 48FBGA / SRAM Chip Async Single 3V 8M-bit 512K x 16 70ns 48-Pin FBGA T/R
Need more? Email Us
Renesas Electronics America
16Mb Advanced LPSRAM (1M wordx16bit / 2M wordx8bit)
Need more? Email Us
Micron Technology Inc.
IC PSRAM 16MBIT PARALLEL 54VFBGA
Need more? Email Us
Micron Technology Inc.
IC PSRAM 32MBIT 70NS 54VFBGA
Lowest to $13.2097
Micron Technology Inc.
PSRAM 512Kx16
Need more? Email Us
Renesas Electronics America
256Kb Advanced LPSRAM
Lowest to $5.0058
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8M PARALLEL 48BGA
Lowest to $4.5123
ISSI, Integrated Silicon Solution Inc
3.0V Core Async/Page PSRAM | IC PSRAM 16M PARALLEL 48TFBGA
Lowest to $42.5490

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess