EN
  • EN
  • DE

PM25LD040-SCE-TR

Part No PM25LD040-SCE-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967544-PM25LD040-SCE-TR
Categories OEM Parts(O-R)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM25LD040-SCE-TR CAD Model

Description

The PM25LD040-SCE-TR is a 4M-bit Serial Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It features a standard Serial Peripheral Interface (SPI) for easy interfacing with microcontrollers and other host devices. This flash memory is commonly used for storing firmware, configuration data, and other non-volatile data in embedded systems.

Applications:

  • Embedded Systems: Storing firmware, configuration data, and data logging
  • Consumer Electronics: Set-top boxes, digital TVs, gaming consoles
  • Industrial Equipment: Programmable logic controllers (PLCs), human-machine interfaces (HMIs)
  • Networking Equipment: Routers, switches, modems
  • Automotive Electronics: Instrument clusters, infotainment systems

Features:

  • 4M-bit (512K x 8) Capacity: Provides ample storage for various applications.
  • Serial Peripheral Interface (SPI): Enables easy communication with microcontrollers.
  • Single Power Supply: Operates from a single voltage supply.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Write Protection: Prevents accidental data corruption.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: SPI interface simplifies integration with other system components.
  • Small Footprint: Compact package saves board space in space-constrained applications.
  • Reliable Performance: Provides stable and reliable data storage.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile memory needs.

Additional Details:

The PM25LD040-SCE-TR Serial Flash memory device supports various SPI modes, including SPI modes 0 and 3. It also features a small sector erase capability, allowing for efficient data updates. The datasheet provides detailed information on the device's operating characteristics, including supply voltage range, operating temperature range, and write/erase endurance. The part number suffix "-TR" indicates that the device is supplied in tape and reel packaging for automated assembly. The memory is organized into sectors and blocks, allowing for flexible memory management.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
Essentra Components
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess