The SSI32R528R-9CM is a 32Mb synchronous SRAM (Static Random-Access Memory) device manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for high-performance memory applications requiring fast access times and low power consumption.
Applications:
- Networking equipment (routers, switches)
- Telecommunications systems
- Industrial control systems
- Embedded systems
- High-speed cache memory
Features:
- Memory Size: 32Mb (2M x 16 bits)
- Clock Frequency: Up to 133 MHz
- Access Time: 9ns
- Power Supply: 3.3V
- Package: 100-pin TQFP
Benefits:
- Provides high-speed data access for performance-critical applications.
- Sufficient memory capacity for various data storage needs.
- Reduces power consumption, extending battery life in portable devices.
- Easy integration into existing systems with standard TQFP package.
Additional Details:
The SSI32R528R-9CM SRAM operates at a clock frequency of up to 133 MHz, making it suitable for demanding real-time applications. Its access time of 9ns ensures quick data retrieval. This device uses a 3.3V power supply, which contributes to its low power consumption. It comes in a 100-pin TQFP (Thin Quad Flat Pack) package, facilitating easy surface mount assembly. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and thermal considerations. The operating temperature range typically spans from -40°C to +85°C. This SRAM is often utilized as cache memory in embedded processors and networking equipment.
The device's synchronous operation requires a clock signal for proper functionality. The datasheet provides detailed timing requirements and setup/hold times for the address, data, and control signals. Proper decoupling capacitors should be placed close to the device to minimize noise and ensure stable operation. The device is RoHS compliant.