EN
  • EN
  • DE

STC62WV1024-55I-STSOP

Part No STC62WV1024-55I-STSOP
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISSI, Integrated Silicon Solution Inc
Win Source Part Number 344890-STC62WV1024-55I-STSOP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC62WV1024-55I-STSOP CAD Model

Description

The STC62WV1024-55I-STSOP is a high-speed, low-power 1,048,576-bit static RAM (SRAM) device manufactured by ISSI (Integrated Silicon Solution Inc.). It is organized as 131,072 words by 8 bits and is designed for applications requiring fast access times and low power consumption.

Applications

  • Cache memory for microprocessors
  • High-speed data buffers
  • Networking equipment
  • Graphics cards
  • Digital signal processing (DSP) systems
  • Embedded systems where fast memory access is critical

Features

  • High-Speed Access Time: Offers a typical access time of 55ns, enabling rapid data retrieval and processing.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing power usage in various applications.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply, simplifying system design and reducing component count.
  • Fully Static Operation: Requires no clocks or refresh cycles, simplifying control logic and reducing system overhead.
  • Tri-State Output: Features tri-state outputs, allowing for easy memory expansion and bus sharing.
  • STSOP Package: Available in a space-saving STSOP (Shrink Small Outline Package) for high-density board designs.
  • Operating Temperature: Industrial operating temperature range, ensuring reliable performance in demanding environments.

Benefits

  • Improved System Performance: The fast access time of 55ns significantly improves system performance by reducing memory latency.
  • Reduced Power Consumption: Low power consumption translates to extended battery life in portable devices and lower operating costs in other applications.
  • Simplified System Design: The single 3.3V power supply and fully static operation simplify system design and reduce component count.
  • Increased System Reliability: The wide operating temperature range ensures reliable performance in harsh environments.
  • Compact Footprint: The STSOP package allows for high-density board designs, enabling smaller and more compact systems.

Additional Details

The STC62WV1024-55I-STSOP utilizes advanced CMOS technology to achieve its high-speed performance and low power consumption. It is designed to be compatible with standard microprocessor and microcontroller interfaces, making it easy to integrate into existing systems. The device features separate data input and output pins, allowing for simultaneous read and write operations. The STSOP package provides excellent thermal performance, ensuring reliable operation even at high temperatures.

This SRAM device is an ideal solution for applications that require high-speed memory access, low power consumption, and a compact footprint. Its robust design and wide operating temperature range make it suitable for use in a variety of demanding environments.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess