EN
  • EN
  • DE

IT8376VG-128/AX

Part No IT8376VG-128/AX
Manufacturer ITE
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1508+
Reference case FBGA
Manufacturer ITE
Win Source Part Number 714630-IT8376VG-128/AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IT8376VG-128/AX CAD Model

Description

The ITE IT8376VG-128/AX is a highly integrated Embedded Controller (EC) designed for a wide range of notebook and embedded applications. This chip provides comprehensive power management, fan control, and I/O functionalities, making it an essential component in modern portable devices. Its primary function is to manage the system's power consumption efficiently, monitor temperatures, and control cooling fans to maintain optimal operating conditions.

Applications

  • Notebook computers
  • Embedded systems requiring power management
  • Industrial control systems
  • Motherboards
  • Portable devices

Features

  • Embedded microcontroller with a powerful instruction set
  • Comprehensive power management capabilities, including support for various power states (e.g., S0, S3, S4, S5)
  • Advanced fan control with multiple PWM outputs and temperature monitoring inputs
  • Extensive I/O interfaces, including GPIO, UART, I2C, and SPI
  • Integrated keyboard controller with scan code processing
  • Real-time clock (RTC) with alarm functionality
  • Hardware monitoring for voltage, temperature, and fan speed

Benefits

  • Improved system power efficiency, leading to longer battery life in portable devices
  • Enhanced thermal management, preventing overheating and ensuring stable operation
  • Reduced system complexity and cost due to the integration of multiple functionalities into a single chip
  • Flexible I/O configuration, allowing for easy integration with various peripherals
  • Reliable operation and robust protection against overvoltage and overcurrent conditions
  • Real-time monitoring and control capabilities, enabling proactive system management

Additional Details

The IT8376VG-128/AX is typically packaged in a QFP (Quad Flat Package) or similar surface-mount package. It requires a stable power supply and careful consideration of thermal management to ensure optimal performance. The chip's firmware can be customized to meet specific application requirements, allowing for tailored power management and control strategies. It supports a wide range of operating voltages and temperatures, making it suitable for various environments.

The embedded controller communicates with the host system through LPC (Low Pin Count) interface, enabling efficient data transfer and control. Its integrated keyboard controller supports various keyboard layouts and scan code conversions. The advanced fan control features include automatic fan speed adjustment based on temperature readings, minimizing noise and maximizing cooling efficiency. The IT8376VG-128/AX is a reliable and versatile solution for power management and control in embedded systems and notebook computers.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess