EN
  • EN
  • DE

120220-0308

Part No 120220-0308
Manufacturer ITT Cannon, LLC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1149035-120220-0308
Categories Custom Parts
Manufacturer ITT Cannon, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 120220-0308 CAD Model

Description

The 120220-0308 is a connector manufactured by ITT Cannon, LLC, a reputable company known for its high-quality interconnect solutions. Connectors like the 120220-0308 are essential components in electronic systems, providing reliable electrical connections between different devices or subsystems. These connectors are designed to ensure signal integrity and dependable performance in various applications.

Applications:

  • Industrial Automation: Used in control systems, robotics, and machinery to ensure stable and secure connections.
  • Aerospace and Defense: Employed in avionics, communication systems, and military equipment where reliability and durability are critical.
  • Medical Equipment: Found in diagnostic instruments, patient monitoring systems, and other medical devices requiring precise and dependable connections.
  • Telecommunications: Utilized in networking hardware, routers, and switches to maintain signal integrity in data transmission.
  • Automotive Systems: Used in vehicle electronics, including engine control units (ECUs) and infotainment systems.

Features:

  • Durable Construction: Built with high-quality materials to withstand harsh environments and ensure long-term reliability.
  • High Contact Density: Offers a large number of contacts in a compact footprint, maximizing connectivity.
  • Polarization Options: Features keying and polarization options to prevent mismating and ensure correct orientation.
  • Various Mounting Styles: Available in different mounting styles, including through-hole and surface mount, to accommodate diverse PCB designs.
  • Shielding Options: Can include shielding to minimize electromagnetic interference (EMI) and ensure signal integrity.

Benefits:

  • Reliable Connections: Provides stable and secure connections, minimizing signal loss and ensuring consistent performance.
  • Space Saving: Compact design allows for efficient use of board space, enabling smaller and more densely populated PCBs.
  • Easy Installation: Simplifies the assembly process, reducing manufacturing time and costs.
  • Long-Term Durability: High-quality materials and construction ensure long-term reliability and minimize the need for replacements.
  • Versatile Application: Suitable for a wide range of applications, offering flexibility in design and implementation.

Additional Details:

Specific technical specifications for the 120220-0308 connector typically include the number of contacts, contact plating material (e.g., gold, tin), current rating per contact, voltage rating, operating temperature range, and insulation resistance. The connector's housing material is often made of high-temperature thermoplastic, providing excellent electrical insulation and mechanical strength. Mating force and unmating force are also key parameters to consider for ease of use and durability.

ITT Cannon, LLC is a reputable manufacturer known for producing high-quality connectors that meet stringent industry standards. Their products are designed for reliability, durability, and performance, making them a preferred choice for critical applications in various industries.

You May Also Be Interested in

Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Freescale Semiconductor - NXP
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Matsuo
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess