EN
  • EN
  • DE

BKAD2-230-40001-F0

Part No BKAD2-230-40001-F0
Manufacturer ITT Cannon, LLC
Catalog Backplane Connectors
Description RP BKAD2 CRIMP RECPT LESS CONT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - ARINC
Mfr ITT Cannon, LLC
Series *
Package Bulk
Product Status Active
Base Product Number BKAD2
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 7A994
HTSUS 8536.69.4030
Win Source Part Number 991966-BKAD2-230-40001-F0
Ultra Librarian 3D Model Ultra Librarian BKAD2-230-40001-F0 CAD Model

Description

The BKAD2-230-40001-F0 is a backplane connector assembly designed for ARINC applications. It is manufactured by ITT Cannon, LLC and is part of the BKAD2 series.

  • Series: BKAD2
  • Package: Bulk
  • Standard Package: 1 piece
  • ECCN: 7A994
  • MSL Level: 1
  • HTSUS Code: 8536.69.4030
  • Status: Active

You May Also Be Interested in

TE Connectivity
CONN GUIDE PIN M4 X 7-6G
Need more? Email Us
TE Connectivity
CONN SHIELD 14POS 1PC LONG
Need more? Email Us
HARTING
DIN-POWER-SHROUD I
Need more? Email Us
TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
TE Connectivity
CONN PLUG HSG DRAWER 4POS BLK
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 20POS SIDE
Need more? Email Us
TE Connectivity
CONN HDI GUIDE/KEYING INSERT
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN POWER 18-24AWG GOLD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess