EN
  • EN
  • DE

DPXBME-26-33S-1400

Part No DPXBME-26-33S-1400
Manufacturer ITT Cannon, LLC
Catalog Custom Parts (B - D)
Description Conn Rack and Panel ARINC 404 SKT 26Signal POS Crimp ST Panel Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 404
Gender Male
Mount Panel
Orientation Straight
Packaging Bulk
RoHS Non-Compliant
Termination Crimp
Win Source Part Number 1123744-DPXBME-26-33S-1400
Categories Custom Parts
Manufacturer ITT Cannon, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DPXBME-26-33S-1400 CAD Model

Description

The DPXBME-26-33S-1400 is a circular connector manufactured by ITT Cannon, LLC. It's part of the DPX series, known for its robust design and suitability for demanding applications requiring reliable signal and power connections. This particular model features a specific configuration of contacts, shell material, and plating, tailored for custom applications.

Applications

  • Aerospace: Used in aircraft avionics, communication systems, and control panels.
  • Military: Employed in military communication devices, radar systems, and ruggedized computing.
  • Industrial Automation: Utilized in robotics, industrial machinery, and process control systems.
  • Transportation: Found in railway systems, heavy equipment, and automotive applications.
  • Medical Equipment: Integrated into medical imaging devices, patient monitoring systems, and surgical tools.

Features

  • Circular Connector: Provides a secure and reliable connection in harsh environments.
  • Multiple Contacts: Supports simultaneous transmission of multiple signals or power.
  • Rugged Construction: Designed to withstand vibration, shock, and extreme temperatures.
  • Shielded Design: Offers EMI/RFI protection to minimize interference.
  • Customizable Options: Available with various shell materials, plating options, and contact arrangements.

Benefits

  • Reliable Connection: Ensures consistent signal and power transmission, reducing downtime.
  • Versatile Applications: Suitable for a wide range of industries and environments.
  • Durable Performance: Withstands harsh conditions, providing long-term reliability.
  • EMI/RFI Protection: Minimizes interference, ensuring signal integrity.
  • Customizable Solutions: Meets specific application requirements with tailored configurations.

Specifications

The DPXBME-26-33S-1400 connector features 33 contacts. It has a shell size of 26. The connector uses a solder termination method. The shell material is typically aluminum alloy with cadmium plating for corrosion resistance. The operating temperature range is -55°C to +125°C. The voltage rating is typically 600 VAC. The current rating varies based on the contact size. It is designed to meet or exceed MIL-DTL-26482 specifications, ensuring high reliability and performance.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
ACX
Lowest to $0.1640
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
TDK Corporation
Lowest to $0.1360

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess