EN
  • EN
  • DE

MS3494L18-11P

Part No MS3494L18-11P
Manufacturer ITT Cannon, LLC
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972058-MS3494L18-11P
Categories OEM Parts(M-N)
Manufacturer ITT Cannon, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MS3494L18-11P CAD Model

Description

The MS3494L18-11P is a circular connector manufactured by ITT Cannon, LLC. It belongs to the MIL-DTL-5015 series, known for its robust design and reliability in demanding environments.

Applications

  • Military and aerospace: Avionics, communication systems, and control panels.
  • Industrial equipment: Heavy machinery, automation systems, and process control.
  • Transportation: Railway systems, marine equipment, and automotive applications.
  • Medical equipment: Diagnostic devices, patient monitoring systems, and surgical instruments.
  • Test and measurement: Laboratory equipment, data acquisition systems, and calibration devices.

Features

  • MIL-DTL-5015 compliant: Meets stringent military specifications for performance and reliability.
  • Threaded coupling: Provides a secure and reliable connection, resistant to vibration and shock.
  • Durable construction: Made from high-quality materials for long-lasting performance.
  • Environmental sealing: Protects against moisture, dust, and other contaminants.
  • Variety of contact arrangements: Available in various configurations to accommodate different signal and power requirements.

Benefits

  • Reliable connection: Ensures consistent signal and power transmission in demanding environments.
  • Long-lasting performance: Durable construction minimizes the need for repairs and replacements.
  • Environmental protection: Protects against harsh conditions, extending the lifespan of the connector.
  • Versatile application: Suitable for a wide range of applications due to its robust design and variety of configurations.

Additional Details

Shell Size: 18

Number of Contacts: 11

Contact Type: Pin (Male)

Shell Material: Aluminum Alloy

Shell Plating: Olive Drab Chromate over Cadmium

Coupling Style: Threaded

Operating Temperature Range: -55°C to +125°C

Mating Style: Receptacle (Female) Required

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess