EN
  • EN
  • DE

SCV103447-802

Part No SCV103447-802
Manufacturer ITT Cannon, LLC
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091892-SCV103447-802
Categories OEM Parts( S )
Manufacturer ITT Cannon, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCV103447-802 CAD Model

Description

The SCV103447-802 is a connector manufactured by ITT Cannon, LLC. Connectors from ITT Cannon are known for their robust design and reliable performance in harsh environments. This particular connector is likely used for signal or power transmission in various industrial and commercial applications.

Applications

  • Industrial Automation Equipment
  • Military and Aerospace Systems
  • Transportation Systems
  • Medical Equipment
  • Telecommunications Infrastructure

Features

  • Durable Construction: Designed to withstand harsh environmental conditions.
  • High Reliability: Ensures consistent and dependable performance.
  • Secure Connection: Provides a secure and stable connection for signal or power transmission.
  • Variety of Contact Options: Available with different contact types to meet specific application requirements.
  • Environmental Sealing: Protects against moisture, dust, and other contaminants.

Benefits

  • Reduced Downtime: Reliable connection minimizes the risk of signal interruption or power loss.
  • Extended Equipment Life: Durable construction ensures long-lasting performance in demanding environments.
  • Improved System Performance: Secure connection maintains signal integrity and power stability.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and reliability.
  • Simplified Maintenance: Easy to install and maintain, reducing maintenance costs.

While specific details of the SCV103447-802 are limited without further datasheets, based on ITT Cannon's reputation, it is likely a high-quality connector designed for reliable performance in demanding applications. Its durable construction, secure connection, and environmental sealing make it a suitable choice for various industrial, military, and commercial applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess