The ZMY8.2-07 is a transient voltage suppressor (TVS) diode manufactured by ITT Cannon, LLC. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching.
Applications
- Protection of I/O Interfaces
- Overvoltage transient protection in data lines
- Protection against ESD in sensitive equipment
- Protection of telecommunication lines
- Portable electronic devices
Features
- Unidirectional TVS diode
- Low clamping voltage
- High surge capability
- Fast response time
- RoHS compliant
Benefits
- Protects sensitive electronics from damaging voltage transients
- Improves system reliability
- Reduces downtime and repair costs
- Ensures compliance with industry standards
- Easy to integrate into existing designs
Technical Specifications
The ZMY8.2-07 TVS diode features a standoff voltage of 8.2V. It offers fast response time, quickly clamping transient voltages and protecting downstream circuitry. The device is designed to handle high surge currents and energies, ensuring robust protection against severe transient events. Its low clamping voltage minimizes the voltage stress on protected components. The ZMY8.2-07 is available in a compact surface-mount package, suitable for high-density PCB layouts. Its robust design ensures reliable operation over a wide temperature range. It is also designed to meet relevant industry standards. Applications include protecting sensitive electronic equipment, data lines, and I/O interfaces from ESD and other voltage transients. This device is also suitable for automotive electronics applications, providing protection against voltage surges in automotive systems. The ZMY8.2-07 offers a cost-effective solution for enhancing the reliability and longevity of electronic devices.