EN
  • EN
  • DE

CLA60MT1200NHB

Part No CLA60MT1200NHB
Manufacturer IXYS
Catalog Triacs
Description TRIAC 1.2KV 66A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 46 Weeks
Features TRIAC Standard 1.2 kV 66 A Through Hole TO-247AD
Manufacturer IXYS
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247AD
Family Name CLA60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915497-CLA60MT1200NHB
Ultra Librarian 3D Model Ultra Librarian CLA60MT1200NHB CAD Model

Description

The IXYS TRIAC 915497-CLA60MT1200NHB is a standard TRIAC with a maximum voltage rating of 1.2kV and a current rating of 66A.

  • Product Type: TRIAC
  • Manufacturer: IXYS
  • Voltage Rating (Max): 1.2kV
  • Current Rating: 66A
  • Package: TO-247AD
  • Category: Discrete Semiconductor Products
  • Series: Not part of any series
  • Popularity: Popular
  • Operating Temperature Range: -40°C to 150°C (TJ)
  • Package Type: Tube
  • Pieces per Package: 30
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS Code: 8541.30.0080
  • Estimated Production Lead Time: 46 weeks

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 445 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess