EN
  • EN
  • DE

CPC1006NTR

Part No CPC1006NTR
Manufacturer IXYS
Catalog Solid State Relays
Description SSR RELAY SPST-NO 75MA 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.150", 3.81mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 60 V
Load Current 75 mA
On-State Resistance (Max) 10 Ohms
Termination Style Gull Wing
Package / Case 4-SOP (0.150", 3.81mm)
Supplier Device Package 4-SOP
Base Product Number CPC1006
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 745200-CPC1006NTR
Ultra Librarian 3D Model Ultra Librarian CPC1006NTR CAD Model

Description

The CPC1006NTR is a solid state relay from the CPC series by IXYS.

  • Series: CPC
  • Relay Type: Solid State
  • Contact Arrangement: SPST-NO (1 Form A)
  • Termination Style: Gull Wing
  • Maximum On-State Resistance: 10 Ohms
  • Load Current: Up to 75 mA
  • Input Voltage: 1.2VDC
  • Output Signal: AC and DC
  • Mounting Type: Surface Mount
  • Package: 4-SOP
  • Product Status: Active
  • Standard Package: 2,000 pcs
  • Suitable for: Various applications that require reliable switching of low voltage and low current signals.
  • Versatile Solid State Relay for: Use in electronic circuits and systems.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 0-100V
Need more? Email Us
Littelfuse Inc.
SSR RELAY SPST-NC 100MA 0-400V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Littelfuse Inc.
SSR RELAY SPST-NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9061 $57.1830
65+ $1.5640 $101.6600
100+ $1.5151 $151.5100
140+ $1.4662 $205.2680
180+ $1.4173 $255.1140
240+ $1.2707 $304.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess