EN
  • EN
  • DE
  • IT

CPC1135NTR

Part No CPC1135NTR
Manufacturer IXYS
Catalog Solid State Relays
Description RELAY OPTOMOS SP-NC 120MA 4-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Reel - TR
Status Active
Circuit SPST-NC (1 Form B)
Output Type AC, DC
Max On Resistance 35 Ohm
Load Current 120mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 350 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 4-SOP
Relay Type Relay
Win Source Part Number 1029971-CPC1135NTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPC1135NTR CAD Model

Description

The CPC1135NTR is a relay type product that comes in a reel package from IXYS.

  • Termination Style: Gull Wing
  • Mounting: SMD
  • Input Voltage: 1.2VDC
  • Output Type: AC and DC
  • Circuit Type: SPST-NC (1 Form B)
  • Load Current: 120mA
  • Voltage Load: 0 to 350 V
  • Category: Relays
  • Supply and Demand Status: Balance

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 500MA 19-264V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 1A 1-350V
Need more? Email Us
Panasonic
SSR RELAY SPST-NO 2A 0-60V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 450MA 0-20V
Lowest to $3.2598
Sensata-Crydom
SSR RELAY SPST-NO 20A 1-48V
Need more? Email Us
ABB Embedded Power
Relay, 4PDT, 6A, 110VAC, w/LED,
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 4A 0-30V
Lowest to $2.6078
Sensata-Crydom
SSR RELAY SPST-NO 6A 24-280V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess