EN
  • EN
  • DE

DE375-102N12A

Part No DE375-102N12A
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET N-CHANNEL DE375 / RF Mosfet N-Channel 940W DE375
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer IXYS-RF
Packaging Tube
Product Status Obsolete
Transistor Type N-Channel
Current Rating (Amps) 12A
Power - Output 940W
Voltage - Rated 1000 V
Case / Package 6-SMD, Flat Lead Exposed Pad
Supplier Device Package DE375
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 375-102N12A-00,DE375-102N12A-00,375-102N12A-00-ND,1898-DE375-102N12A
Standard Package 25
Win Source Part Number 1324110-DE375-102N12A
Ultra Librarian 3D Model Ultra Librarian DE375-102N12A CAD Model

Description

The DE375-102N12A is an RF MOSFET from IXYS designed for high-frequency applications. It's a discrete semiconductor device used for amplification and switching purposes in radio frequency circuits. This MOSFET utilizes advanced technology to provide efficient power amplification and switching capabilities at high frequencies.

Applications

  • RF Amplifiers
  • Radar Systems
  • Communication Systems (e.g., cellular base stations)
  • Industrial Heating
  • Medical Equipment (e.g., MRI systems)

Features

  • High Breakdown Voltage: Ensures reliable operation in high-voltage conditions.
  • Low Input Capacitance: Facilitates faster switching speeds and improved high-frequency performance.
  • High Gain: Provides efficient amplification of RF signals.
  • Silicon MOSFET Technology: Provides robust performance and reliability.
  • High Power Dissipation Capability: Allows the device to handle significant power levels.

Benefits

  • Improved RF Amplifier Performance: Enables efficient and reliable amplification of radio frequency signals.
  • Enhanced System Efficiency: Reduces power consumption and improves overall system performance.
  • Increased Reliability: Ensures stable operation even under demanding conditions.
  • Reduced System Size: Enables the creation of smaller and more compact RF systems.
  • Simplified Circuit Design: Easier integration into various RF circuit topologies.

Technical Specifications (Typical)

While specific parameters can vary based on the exact manufacturing batch and testing conditions, the DE375-102N12A typically exhibits the following characteristics:

  • Drain-Source Voltage (VDS): Up to 1200V (check datasheet for precise value)
  • Gate-Source Voltage (VGS): Typically +/- 20V (check datasheet)
  • Drain Current (ID): Up to 30A (check datasheet for continuous and pulsed values)
  • Power Dissipation (PD): Up to 375W (check datasheet for specific mounting conditions)
  • Operating Frequency: Designed for RF applications, with performance characteristics specified in the datasheet.
  • Thermal Resistance: Low thermal resistance facilitates efficient heat dissipation.

Important Note: Always refer to the official IXYS datasheet for the DE375-102N12A for accurate and up-to-date specifications, application notes, and safety information. The datasheet contains crucial details regarding operating conditions, thermal management, and device limitations.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess