EN
  • EN
  • DE

DSEC30-04A

Part No DSEC30-04A
Manufacturer IXYS
Catalog Diodes, Rectifiers - Arrays
Description HiPerFRED Epitaxial Diode with common cathode and soft recovery
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFRED
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) @ If 1.47V @ 15A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 100μA @ 400V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Style Through Hole
Package TO-3P-3 Full Pack
Manufacturer Package TO-247AD
Win Source Part Number 1169811-DSEC30-04A
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Balance
Family Name DSEC30-04A
Introduction Date July 11, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DSEC30-04A CAD Model

Description

IXYS HiPerFRED diode is a standard device with a reverse recovery time of 30ns and a current reverse leakage of 100μA @ 400V.

  • Diode Configuration: 1 pair common cathode
  • Average Rectified Current: 15A per diode
  • Mounting Style: through-hole
  • Packaging: TO-3P-3 full pack
  • Maximum Forward Voltage: 1.47V @ 15A
  • Maximum Reverse Voltage: 400V
  • The device is obsolete and has a balance supply and demand status.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 100V TO220
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.3942
Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4419 $58.5123
41+ $2.8240 $115.7840
64+ $2.7362 $175.1168
88+ $2.6473 $232.9624
113+ $2.5595 $289.2235
151+ $2.2950 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 228 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess