EN
  • EN
  • DE

APT8DQ60KG

Part No APT8DQ60KG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 8A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tube
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.4 V @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 19 ns
Current - Reverse Leakage @ Vr 25 µA @ 600 V
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220 [K]
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number APT8DQ60
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564226-APT8DQ60KG
Ultra Librarian 3D Model Ultra Librarian APT8DQ60KG CAD Model

Description

Microchip Technology's APT8DQ60KG: A Robust Power Solution

The APT8DQ60KG is a cutting-edge power electronic component designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This silicon carbide (SiC) Schottky diode is engineered to provide high-efficiency power conversion with minimal losses, making it an ideal choice for a wide range of applications including power supply systems, solar inverters, and electric vehicle charging stations.

Key Features of the APT8DQ60KG

  • High Voltage Capability: The APT8DQ60KG is designed to handle voltages up to 600V, providing a robust solution for high-voltage power systems.
  • Low On-Resistance: With its low on-resistance, this diode ensures minimal power loss during operation, which enhances overall system efficiency.
  • Fast Switching Speed: The fast switching capability of the APT8DQ60KG reduces switching losses and improves performance in applications that require high-frequency operation.
  • Zero Reverse Recovery Charge: The diode's zero reverse recovery charge is a critical feature that reduces switching losses and noise, thereby improving power quality and reliability.
  • Temperature Resilience: The APT8DQ60KG is built to withstand high temperatures, maintaining stability and performance even under harsh conditions.
  • TO-247 Package: Encapsulated in a TO-247 package, it offers excellent thermal and electrical performance, suitable for high power density designs.

Applications

The versatility of the APT8DQ60KG makes it an excellent choice for various high-performance power applications. Its ability to efficiently manage power and reduce losses is particularly beneficial in:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Solar Power Inverters
  • Electric Vehicle (EV) Charging Systems
  • High-Frequency Power Converters

With its combination of high-voltage capability, efficiency, and durability, the APT8DQ60KG from Microchip Technology stands out as a superior power component for designers and engineers looking to enhance their power systems' performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
Interface
Lowest to $0.0880
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess