EN
  • EN
  • DE

TP0610N

Part No TP0610N
Manufacturer Vishay
Catalog FETs - Single
Description MEGAMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Vishay
Win Source Part Number 219625-TP0610N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP0610N CAD Model

Description

The TP0610N is a P-Channel enhancement mode MOSFET from Vishay Semiconductors. This device is designed for low voltage, high-speed switching applications where power efficiency is crucial. Its key characteristics include a low threshold voltage, fast switching speed, and a small footprint, making it suitable for portable and battery-powered devices.

Applications

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Solid-state relays
  • Battery-powered applications

Features

  • P-Channel Enhancement Mode
  • Low Threshold Voltage: Ensures easy gate drive.
  • Fast Switching Speed: Minimizes switching losses.
  • Low Input Capacitance: Reduces drive requirements.
  • Small Footprint: Enables high-density designs.
  • Halogen-Free According to IEC 61249-2-21 Definition

Benefits

  • Increased Power Efficiency: Low on-resistance reduces conduction losses, improving overall efficiency.
  • Simplified Gate Drive: Low threshold voltage simplifies the gate drive circuitry, reducing component count and cost.
  • Compact Design: Small footprint allows for more compact and efficient designs, especially in portable devices.
  • Improved Thermal Performance: Efficient thermal characteristics allow for reliable operation at higher temperatures.
  • Reliable Switching: Fast switching speeds ensure reliable and efficient switching performance.

Technical Specifications

The TP0610N features a drain-source voltage (Vds) of -60V and a continuous drain current (Id) of -0.36A. The typical gate threshold voltage (Vgs(th)) is -1.8V. The on-resistance (Rds(on)) is typically 3.5 Ohms at a gate-source voltage of -10V. The device is available in a SOT-23 package. The operating and storage temperature range is -55°C to +150°C.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess