EN
  • EN
  • DE

DSEP2X61-12A

Part No DSEP2X61-12A
Manufacturer IXYS
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1.2KV 60A SOT227B / Diode Array 2 Independent Standard 1200 V 60A Chassis Mount SOT-227-4, miniBLOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer IXYS
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 2.42 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 40 ns
Current - Reverse Leakage @ Vr 1 mA @ 1200 V
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package SOT-227B
Base Product Number DSEP2X61
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number DSEP2X6112A
Standard Package 10
Win Source Part Number 1325704-DSEP2X61-12A
Ultra Librarian 3D Model Ultra Librarian DSEP2X61-12A CAD Model

Description

The DSEP2X61-12A is a 1.2 kV, 60 A x 2, double independent diode module from IXYS. It is packaged in a SOT-227B-4 package with screw mounting. This diode module is ideal for a variety of applications, including switch mode power supplies (SMPS), uninterruptible power supplies (UPS), and industry standard outline.

The DSEP2X61-12A features a number of key benefits, including:

Very low leakage current Very short recovery time Improved thermal behavior Very low Irm-values Very soft recovery behavior Avalanche voltage rated for reliable operation Soft reverse recovery for low EMI/RFI Low Irm reduces: Power dissipation within the diode Turn-on loss in the commutating switch Antiparallel diode for high frequency switching devices Antisaturation diode Snubber diode Free wheeling diode Rectifiers in SMPS UPS Industry standard outline RoHS compliant Epoxy meets UL 94V-0 Base plate: Copper, internally DCB isolated Advanced power cycling The DSEP2X61-12A is a versatile and reliable diode module that is well-suited for a wide range of applications. It is particularly well-suited for applications where high voltage and current handling are required.

Here are some specific applications where the DSEP2X61-12A can be used:

Switch mode power supplies (SMPS) Uninterruptible power supplies (UPS) Motor drives Solar inverters Wind turbine converters Battery chargers Industrial power supplies Medical power supplies Aerospace and defense applications The DSEP2X61-12A is a high-performance diode module that offers a number of advantages over traditional discrete diodes. It is more compact, efficient, and reliable. It also offers better thermal performance and is easier to mount.

If you are looking for a high-voltage, high-current diode module for your application, the DSEP2X61-12A is a great option to consider. It is a versatile and reliable diode module that is well-suited for a wide range of applications.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.1178 $74.2356
4+ $30.4557 $121.8228
6+ $29.5039 $177.0234
9+ $28.5522 $256.9698
11+ $27.6005 $303.6055
15+ $24.7452 $371.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess