EN
  • EN
  • DE

DSSK16-01AS

Part No DSSK16-01AS
Manufacturer IXYS
Catalog END - OF - LIFE
Description Power Schottky Rectifier with common cathode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 1169995-DSSK16-01AS
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSSK16-01AS CAD Model

Description

The DSSK16-01AS is a high-performance Schottky Rectifier manufactured by IXYS. This diode is designed for applications requiring efficient rectification and fast switching speeds.

Applications:

  • Switching Power Supplies: Used in secondary rectification to improve efficiency.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes.
  • DC-DC Converters: Essential for efficient voltage conversion.
  • Reverse Polarity Protection: Prevents damage from incorrect polarity.
  • Solar Inverters: Used in various stages of power conversion and protection.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands large current spikes without failure.
  • High Junction Temperature: Operates reliably at elevated temperatures.
  • Fast Switching Speed: Reduces switching losses at high frequencies.
  • Guard Ring for Overvoltage Protection: Provides added protection against voltage transients.

Benefits:

  • Increased Efficiency: Low forward voltage drop leads to higher overall system efficiency.
  • Improved Reliability: Robust design ensures long-term reliability in demanding applications.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Enhanced Protection: High surge current capability and overvoltage protection enhance system robustness.
  • Optimized Performance: Fast switching speed enables efficient operation at high frequencies.

Additional Details:

The DSSK16-01AS features a maximum repetitive peak reverse voltage of 100V and a continuous forward current of 16A. It is typically available in a TO-220 or similar package. The device's low forward voltage drop is a crucial parameter, typically around 0.5V to 0.7V at rated current and temperature. It’s designed to provide optimal performance in high-frequency applications, significantly reducing switching losses compared to standard diodes. The device is suitable for demanding industrial and commercial applications where efficiency and reliability are paramount. The construction includes an optimized guard ring structure to enhance overvoltage protection, making it suitable for environments with potential voltage transients. Its robust design and high-temperature operation capability further ensure long-term stability.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 325 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess