EN
  • EN
  • DE

IXA45IF1200HB

Part No IXA45IF1200HB
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1200V 78A 325W TO247 / IGBT PT 1200 V 78 A 325 W Through Hole TO-247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Package Tube
Product Status Active
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 78 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 35A
Power - Max 325 W
Switching Energy 3.8mJ (on), 4.1mJ (off)
Input Type Standard
Gate Charge 106 nC
Test Condition 600V, 35A, 27Ohm, 15V
Reverse Recovery Time (trr) 350 ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247AD
Base Product Number IXA45IF1200
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 876051-IXA45IF1200HB
Ultra Librarian 3D Model Ultra Librarian IXA45IF1200HB CAD Model

Description

The IXA45IF1200HB is a PT type IGBT (Insulated Gate Bipolar Transistor) designed for use in Discrete Semiconductor Products, specifically in Transistors - IGBTs - Single IGBTs.

  • Power - Max: 325 W
  • Reverse Recovery Time (trr): 350 ns
  • Voltage - Collector Emitter Breakdown (Max): 1200 V
  • Current - Collector (Ic) (Max): 78 A
  • Gate Charge: 106 nC
  • Mounting Type: Through Hole
  • Package/Case: TO-247-3

You May Also Be Interested in

IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6714 $68.3570
11+ $11.2176 $123.3936
16+ $10.8671 $173.8736
22+ $10.5165 $231.3630
29+ $10.1660 $294.8140
39+ $9.1143 $355.4577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess