EN
  • EN
  • DE

IXBOD2-08

Part No IXBOD2-08
Manufacturer IXYS
Catalog TVS - Thyristors
Description THYRISTOR RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr IXYS
Package Box
Product Status Active
Current - Hold (Ih) 20 mA
Number of Elements 1
Mounting Type Through Hole
Package / Case Radial
Supplier Device Package FP-Case
Base Product Number IXBOD2
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
California Prop 65 Warning Information
Win Source Part Number 876054-IXBOD2-08
Ultra Librarian 3D Model Ultra Librarian IXBOD2-08 CAD Model

Description

The 876054-IXBOD2-08 is a transient voltage suppressor (TVS) thyristor from IXYS.

  • Category: Circuit protection
  • Current Hold: 20mA
  • Mounting: Through-hole
  • Package: Radial
  • Standard Package: 100 pieces

You May Also Be Interested in

ON Semiconductor
THYRISTOR 190V 80A SMB
Lowest to $0.2247
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
STMicroelectronics
TRISIL 200V BIDIRECT SMA
Need more? Email Us
ON Semiconductor
THYRISTOR 320V 100A SMB
Lowest to $0.3255
Littelfuse Inc.
SIDACTOR 190V 150A DO214
Lowest to $0.5879
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
ON Semiconductor
THYRISTOR 190V 100A SMB
Lowest to $0.4897
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1853 $50.2971
17+ $5.8956 $100.2252
27+ $5.7114 $154.2078
37+ $5.5271 $204.5027
47+ $5.3429 $251.1163
63+ $4.7902 $301.7826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess